Hubbell Incorporated Compression Cable Lug YA26A1

Description
ELECTRO TIN PLATED ALUMINUM MATERIAL OLIVE COLOR 3.03 INCH OVERALL LENGTH 1.17 INCH BARREL LENGTH COPPER/ALUMINUM CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KILOVOLT VOLTAGE RATING 2/0 AWG (ALUMINUM), 2/0 AWG STRANDED (COPPER) CONDUCTOR SIZE 1/2 INCH STUD SIZE 297 DIE INDEX 1.36 INCH LENGTH X 1.03 INCH WIDTH X 0.2 INCH THICKNESS PAD SIZE 1 PAD HOLE(S) CLOSED, STRAIGHT, NON-INSULATED BARREL TYPE HYLUG[TM] BRAND ROHS COMPLIANT CABLE ENTRY TYPE CHAMFERED WIRE STRIP LENGTH 1-3/8 INCH TEMPERATURE RATING 90 DEG C INCLUDES COLOR CODED END CAP LESS INSPECTION WINDOW YA-A MODEL
Datasheet
Description
ELECTRO TIN PLATED ALUMINUM MATERIAL OLIVE COLOR 3.03 INCH OVERALL LENGTH 1.17 INCH BARREL LENGTH COPPER/ALUMINUM CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KILOVOLT VOLTAGE RATING 2/0 AWG (ALUMINUM), 2/0 AWG STRANDED (COPPER) CONDUCTOR SIZE 1/2 INCH STUD SIZE 297 DIE INDEX 1.36 INCH LENGTH X 1.03 INCH WIDTH X 0.2 INCH THICKNESS PAD SIZE 1 PAD HOLE(S) CLOSED, STRAIGHT, NON-INSULATED BARREL TYPE HYLUG[TM] BRAND ROHS COMPLIANT CABLE ENTRY TYPE CHAMFERED WIRE STRIP LENGTH 1-3/8 INCH TEMPERATURE RATING 90 DEG C INCLUDES COLOR CODED END CAP LESS INSPECTION WINDOW YA-A MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - YA26A1 - Hubbell Incorporated
Orange, CT, USA
Compression Cable Lug
YA26A1
Compression Cable Lug YA26A1
ELECTRO TIN PLATED ALUMINUM MATERIAL OLIVE COLOR 3.03 INCH OVERALL LENGTH 1.17 INCH BARREL LENGTH COPPER/ALUMINUM CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KILOVOLT VOLTAGE RATING 2/0 AWG (ALUMINUM), 2/0 AWG STRANDED (COPPER) CONDUCTOR SIZE 1/2 INCH STUD SIZE 297 DIE INDEX 1.36 INCH LENGTH X 1.03 INCH WIDTH X 0.2 INCH THICKNESS PAD SIZE 1 PAD HOLE(S) CLOSED, STRAIGHT, NON-INSULATED BARREL TYPE HYLUG[TM] BRAND ROHS COMPLIANT CABLE ENTRY TYPE CHAMFERED WIRE STRIP LENGTH 1-3/8 INCH TEMPERATURE RATING 90 DEG C INCLUDES COLOR CODED END CAP LESS INSPECTION WINDOW YA-A MODEL
  • ELECTRO TIN PLATED ALUMINUM MATERIAL
  • OLIVE COLOR
  • 3.03 INCH OVERALL LENGTH
  • 1.17 INCH BARREL LENGTH
  • COPPER/ALUMINUM CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 35 KILOVOLT VOLTAGE RATING
  • 2/0 AWG (ALUMINUM), 2/0 AWG STRANDED (COPPER) CONDUCTOR SIZE
  • 1/2 INCH STUD SIZE
  • 297 DIE INDEX
  • 1.36 INCH LENGTH X 1.03 INCH WIDTH X 0.2 INCH THICKNESS PAD SIZE
  • 1 PAD HOLE(S)
  • CLOSED, STRAIGHT, NON-INSULATED BARREL TYPE
  • HYLUG[TM] BRAND
  • ROHS COMPLIANT
  • CABLE ENTRY TYPE CHAMFERED
  • WIRE STRIP LENGTH 1-3/8 INCH
  • TEMPERATURE RATING 90 DEG C
  • INCLUDES COLOR CODED END CAP
  • LESS INSPECTION WINDOW
  • YA-A MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YA26A1
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Splices - 1-1659299-0 - TE Connectivity
TE Connectivity
Specs
Features RoHS
North American 13.5 to 15.5 AWG
International 1.5 to 2.5 mm2
View Details
Ring Terminals - 1788682 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details