Hubbell Incorporated Compression Cable Lug YA25LBOX

Description
ELECTRO TIN PLATED COPPER MATERIAL PINK COLOR 1.96 INCH OVERALL LENGTH 0.88 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KILOVOLT VOLTAGE RATING 1/0 AWG STRANDED (CODE), 100 (NAVY) CONDUCTOR SIZE 5/16 INCH STUD SIZE 12 DIE INDEX 0.75 INCH WIDTH X 0.12 INCH THICKNESS PAD SIZE 1 PAD HOLE(S) STANDARD, STRAIGHT, NON-INSULATED BARREL TYPE HYLUG[TM], HYDENT[TM] BRAND ROHS COMPLIANT CABLE ENTRY TYPE CHAMFERED, BEVELED ENTRY WIRE STRIP LENGTH 15/16 INCH TEMPERATURE RATING 90 DEG C WITH INSPECTION WINDOW YA-L MODEL
Datasheet
Description
ELECTRO TIN PLATED COPPER MATERIAL PINK COLOR 1.96 INCH OVERALL LENGTH 0.88 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KILOVOLT VOLTAGE RATING 1/0 AWG STRANDED (CODE), 100 (NAVY) CONDUCTOR SIZE 5/16 INCH STUD SIZE 12 DIE INDEX 0.75 INCH WIDTH X 0.12 INCH THICKNESS PAD SIZE 1 PAD HOLE(S) STANDARD, STRAIGHT, NON-INSULATED BARREL TYPE HYLUG[TM], HYDENT[TM] BRAND ROHS COMPLIANT CABLE ENTRY TYPE CHAMFERED, BEVELED ENTRY WIRE STRIP LENGTH 15/16 INCH TEMPERATURE RATING 90 DEG C WITH INSPECTION WINDOW YA-L MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - YA25LBOX - Hubbell Incorporated
Orange, CT, USA
Compression Cable Lug
YA25LBOX
Compression Cable Lug YA25LBOX
ELECTRO TIN PLATED COPPER MATERIAL PINK COLOR 1.96 INCH OVERALL LENGTH 0.88 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KILOVOLT VOLTAGE RATING 1/0 AWG STRANDED (CODE), 100 (NAVY) CONDUCTOR SIZE 5/16 INCH STUD SIZE 12 DIE INDEX 0.75 INCH WIDTH X 0.12 INCH THICKNESS PAD SIZE 1 PAD HOLE(S) STANDARD, STRAIGHT, NON-INSULATED BARREL TYPE HYLUG[TM], HYDENT[TM] BRAND ROHS COMPLIANT CABLE ENTRY TYPE CHAMFERED, BEVELED ENTRY WIRE STRIP LENGTH 15/16 INCH TEMPERATURE RATING 90 DEG C WITH INSPECTION WINDOW YA-L MODEL
  • ELECTRO TIN PLATED COPPER MATERIAL
  • PINK COLOR
  • 1.96 INCH OVERALL LENGTH
  • 0.88 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 35 KILOVOLT VOLTAGE RATING
  • 1/0 AWG STRANDED (CODE), 100 (NAVY) CONDUCTOR SIZE
  • 5/16 INCH STUD SIZE
  • 12 DIE INDEX
  • 0.75 INCH WIDTH X 0.12 INCH THICKNESS PAD SIZE
  • 1 PAD HOLE(S)
  • STANDARD, STRAIGHT, NON-INSULATED BARREL TYPE
  • HYLUG[TM], HYDENT[TM] BRAND
  • ROHS COMPLIANT
  • CABLE ENTRY TYPE CHAMFERED, BEVELED ENTRY
  • WIRE STRIP LENGTH 15/16 INCH
  • TEMPERATURE RATING 90 DEG C
  • WITH INSPECTION WINDOW
  • YA-L MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YA25LBOX
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 102449-3 - TE Connectivity
Specs
North American 20 to 22 AWG
International 0.3000 to 0.6000 mm2
View Details
Bootlace Ferrules - 1787290 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.5000 mm2
View Details