Hubbell Incorporated Compression Cable Lug YA25L2TC14E245

Description
ELECTROLYTIC TIN PLATED COPPER MATERIAL PINK COLOR 2.58 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL 486-A, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 1/0 AWG CONDUCTOR SIZE 1/4 INCH STUD SIZE 12 DIE INDEX 3/4 INCH W PAD SIZE 2 PAD HOLE(S) 3/4 INCH PAD HOLE SPACING 45 DEG STANDARD BARREL TYPE HYLUG[T] BRAND YA-L-2TC MODEL
Datasheet
Description
ELECTROLYTIC TIN PLATED COPPER MATERIAL PINK COLOR 2.58 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL 486-A, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 1/0 AWG CONDUCTOR SIZE 1/4 INCH STUD SIZE 12 DIE INDEX 3/4 INCH W PAD SIZE 2 PAD HOLE(S) 3/4 INCH PAD HOLE SPACING 45 DEG STANDARD BARREL TYPE HYLUG[T] BRAND YA-L-2TC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - YA25L2TC14E245 - Hubbell Incorporated
Orange, CT, USA
Compression Cable Lug
YA25L2TC14E245
Compression Cable Lug YA25L2TC14E245
ELECTROLYTIC TIN PLATED COPPER MATERIAL PINK COLOR 2.58 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL 486-A, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 1/0 AWG CONDUCTOR SIZE 1/4 INCH STUD SIZE 12 DIE INDEX 3/4 INCH W PAD SIZE 2 PAD HOLE(S) 3/4 INCH PAD HOLE SPACING 45 DEG STANDARD BARREL TYPE HYLUG[T] BRAND YA-L-2TC MODEL
  • ELECTROLYTIC TIN PLATED COPPER MATERIAL
  • PINK COLOR
  • 2.58 INCH OVERALL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL 486-A, CSA APPROVAL
  • 600 V TO 35 KV VOLTAGE RATING
  • 1/0 AWG CONDUCTOR SIZE
  • 1/4 INCH STUD SIZE
  • 12 DIE INDEX
  • 3/4 INCH W PAD SIZE
  • 2 PAD HOLE(S)
  • 3/4 INCH PAD HOLE SPACING
  • 45 DEG STANDARD BARREL TYPE
  • HYLUG[T] BRAND
  • YA-L-2TC MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YA25L2TC14E245
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Un-Insulated Ferrules - 2226.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 12 AWG
View Details
PV TERMINALS - 76804-012 - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details
Lug Terminals TRM0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
Terminal Ring on Stacking Miniature Banana Plug, Adapter - 8714 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal; Banana
View Details