Hubbell Incorporated Compression Cable Lug YA25A3

Description
ELECTRO-TIN PLATED ALUMINUM MATERIAL TAN COLOR 2.67 INCH OVERALL LENGTH 1.05 INCH BARREL LENGTH ALUMINUM/COPPER CONDUCTOR MATERIAL UL 468A/B, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 1/0 AWG ALUMINUM (CODE), 1/0 AWG STRANDED COPPER (CODE) CONDUCTOR SIZE 3/8 INCH STUD SIZE 296 DIE INDEX 0.82 INCH W X 0.21 INCH THK PAD SIZE 1 PAD HOLE(S) SHORT, STANDARD, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPLIANT WIRE STRIP LENGTH 1-1/16 INCH INCLUDES INSPECTION WINDOW, COLOR CODED CAP TEMPERATURE RATING 90 DEG C TYPE YA-A MODEL
Datasheet
Description
ELECTRO-TIN PLATED ALUMINUM MATERIAL TAN COLOR 2.67 INCH OVERALL LENGTH 1.05 INCH BARREL LENGTH ALUMINUM/COPPER CONDUCTOR MATERIAL UL 468A/B, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 1/0 AWG ALUMINUM (CODE), 1/0 AWG STRANDED COPPER (CODE) CONDUCTOR SIZE 3/8 INCH STUD SIZE 296 DIE INDEX 0.82 INCH W X 0.21 INCH THK PAD SIZE 1 PAD HOLE(S) SHORT, STANDARD, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPLIANT WIRE STRIP LENGTH 1-1/16 INCH INCLUDES INSPECTION WINDOW, COLOR CODED CAP TEMPERATURE RATING 90 DEG C TYPE YA-A MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - YA25A3 - Hubbell Incorporated
Orange, CT, USA
Compression Cable Lug
YA25A3
Compression Cable Lug YA25A3
ELECTRO-TIN PLATED ALUMINUM MATERIAL TAN COLOR 2.67 INCH OVERALL LENGTH 1.05 INCH BARREL LENGTH ALUMINUM/COPPER CONDUCTOR MATERIAL UL 468A/B, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 1/0 AWG ALUMINUM (CODE), 1/0 AWG STRANDED COPPER (CODE) CONDUCTOR SIZE 3/8 INCH STUD SIZE 296 DIE INDEX 0.82 INCH W X 0.21 INCH THK PAD SIZE 1 PAD HOLE(S) SHORT, STANDARD, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPLIANT WIRE STRIP LENGTH 1-1/16 INCH INCLUDES INSPECTION WINDOW, COLOR CODED CAP TEMPERATURE RATING 90 DEG C TYPE YA-A MODEL
  • ELECTRO-TIN PLATED ALUMINUM MATERIAL
  • TAN COLOR
  • 2.67 INCH OVERALL LENGTH
  • 1.05 INCH BARREL LENGTH
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL 468A/B, CSA APPROVAL
  • 600 V TO 35 KV VOLTAGE RATING
  • 1/0 AWG ALUMINUM (CODE), 1/0 AWG STRANDED COPPER (CODE) CONDUCTOR SIZE
  • 3/8 INCH STUD SIZE
  • 296 DIE INDEX
  • 0.82 INCH W X 0.21 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • SHORT, STANDARD, STRAIGHT BARREL TYPE
  • HYLUG[TM] BRAND
  • ROHS COMPLIANT
  • WIRE STRIP LENGTH 1-1/16 INCH
  • INCLUDES INSPECTION WINDOW, COLOR CODED CAP
  • TEMPERATURE RATING 90 DEG C
  • TYPE YA-A MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YA25A3
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Crimp Wire Pins, Tabs & Ferrules - 1-1377174-2 - TE Connectivity
Specs
Terminal Type Connector Pin; Wire Pin
Material Tin
Features RoHS; Insulated
View Details
PCB & Surface Mount Screw Terminals - OT-200-M6-L22 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Hook Terminal, Insulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
Features Insulated
View Details