ELECTRO-TIN PLATED COPPER MATERIAL
PINK COLOR
3.05 INCH OVERALL LENGTH
1.38 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL 468A/468B, CSA APPROVAL
600 V TO 35 KV VOLTAGE RATING
100 (NAVY), 1/0 AWG SOLID/STRANDED (CODE) CONDUCTOR SIZE
1/4 INCH STUD SIZE
12 DIE INDEX
0.75 INCH W X 0.12 INCH THK PAD SIZE
2 PAD HOLE(S)
5/8 INCH PAD HOLE SPACING
LONG, STANDARD, STRAIGHT BARREL TYPE
HYLUG[TM] BRAND
ROHS COMPATIBLE
TEMPERATURE RATING 90 DEG C
WIRE STRIP LENGTH 1-7/16 INCH
CABLE ENTRY TYPE BEVELED ENTRY, CHAMFERED
YA-2TC MODEL
Hubbell Incorporated
Done
Datasheet
Description
ELECTRO-TIN PLATED COPPER MATERIAL
PINK COLOR
3.05 INCH OVERALL LENGTH
1.38 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL 468A/468B, CSA APPROVAL
600 V TO 35 KV VOLTAGE RATING
100 (NAVY), 1/0 AWG SOLID/STRANDED (CODE) CONDUCTOR SIZE
1/4 INCH STUD SIZE
12 DIE INDEX
0.75 INCH W X 0.12 INCH THK PAD SIZE
2 PAD HOLE(S)
5/8 INCH PAD HOLE SPACING
LONG, STANDARD, STRAIGHT BARREL TYPE
HYLUG[TM] BRAND
ROHS COMPATIBLE
TEMPERATURE RATING 90 DEG C
WIRE STRIP LENGTH 1-7/16 INCH
CABLE ENTRY TYPE BEVELED ENTRY, CHAMFERED
YA-2TC MODEL
ELECTRO-TIN PLATED COPPER MATERIAL
PINK COLOR
3.05 INCH OVERALL LENGTH
1.38 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL 468A/468B, CSA APPROVAL
600 V TO 35 KV VOLTAGE RATING
100 (NAVY), 1/0 AWG SOLID/STRANDED (CODE) CONDUCTOR SIZE
1/4 INCH STUD SIZE
12 DIE INDEX
0.75 INCH W X 0.12 INCH THK PAD SIZE
2 PAD HOLE(S)
5/8 INCH PAD HOLE SPACING
LONG, STANDARD, STRAIGHT BARREL TYPE
HYLUG[TM] BRAND
ROHS COMPATIBLE
TEMPERATURE RATING 90 DEG C
WIRE STRIP LENGTH 1-7/16 INCH
CABLE ENTRY TYPE BEVELED ENTRY, CHAMFERED
YA-2TC MODEL