Hubbell Incorporated Compression Cable Lug YA252

Description
ELECTRO-TIN PLATED COPPER MATERIAL PINK COLOR 3.25 INCH OVERALL LENGTH 1.38 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 1/0 AWG STRANDED CONDUCTOR SIZE 5/16 INCH STUD SIZE 15 DIE INDEX 0.75 INCH W X 0.12 INCH THK PAD SIZE 2 PAD HOLE(S) 0.88 INCH PAD HOLE SPACING LONG, STRAIGHT BARREL TYPE HYLUG[TM], HYLINK[TM] BRAND ROHS COMPATIBLE WIRE STRIP LENGTH 1-7/16 INCH CABLE ENTRY TYPE CHAMFERED YA MODEL
Datasheet
Description
ELECTRO-TIN PLATED COPPER MATERIAL PINK COLOR 3.25 INCH OVERALL LENGTH 1.38 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 1/0 AWG STRANDED CONDUCTOR SIZE 5/16 INCH STUD SIZE 15 DIE INDEX 0.75 INCH W X 0.12 INCH THK PAD SIZE 2 PAD HOLE(S) 0.88 INCH PAD HOLE SPACING LONG, STRAIGHT BARREL TYPE HYLUG[TM], HYLINK[TM] BRAND ROHS COMPATIBLE WIRE STRIP LENGTH 1-7/16 INCH CABLE ENTRY TYPE CHAMFERED YA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - YA252 - Hubbell Incorporated
Orange, CT, USA
Compression Cable Lug
YA252
Compression Cable Lug YA252
ELECTRO-TIN PLATED COPPER MATERIAL PINK COLOR 3.25 INCH OVERALL LENGTH 1.38 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 1/0 AWG STRANDED CONDUCTOR SIZE 5/16 INCH STUD SIZE 15 DIE INDEX 0.75 INCH W X 0.12 INCH THK PAD SIZE 2 PAD HOLE(S) 0.88 INCH PAD HOLE SPACING LONG, STRAIGHT BARREL TYPE HYLUG[TM], HYLINK[TM] BRAND ROHS COMPATIBLE WIRE STRIP LENGTH 1-7/16 INCH CABLE ENTRY TYPE CHAMFERED YA MODEL
  • ELECTRO-TIN PLATED COPPER MATERIAL
  • PINK COLOR
  • 3.25 INCH OVERALL LENGTH
  • 1.38 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 1/0 AWG STRANDED CONDUCTOR SIZE
  • 5/16 INCH STUD SIZE
  • 15 DIE INDEX
  • 0.75 INCH W X 0.12 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 0.88 INCH PAD HOLE SPACING
  • LONG, STRAIGHT BARREL TYPE
  • HYLUG[TM], HYLINK[TM] BRAND
  • ROHS COMPATIBLE
  • WIRE STRIP LENGTH 1-7/16 INCH
  • CABLE ENTRY TYPE CHAMFERED
  • YA MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YA252
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Lug Terminals TRM3/0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 4-3/0
View Details
Female Quick Disconnect Terminals, Uninsulated -  - BRIM Electronics, Inc.
Specs
Terminal Type Quick Disconnect
Material Copper
View Details
Connector Contacts - 1-175194-5 - TE Connectivity
Specs
Features RoHS
North American 24 to 28 AWG
International 0.0800 to 0.2400 mm2
View Details