Hubbell Incorporated Compression Cable Lug YA25

Description
ELECTRO TIN PLATED COPPER MATERIAL PINK COLOR 2.48 INCH OVERALL LENGTH 1.38 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KILOVOLT VOLTAGE RATING 1/0 AWG STRANDED (CODE), 100 (NAVY) CONDUCTOR SIZE 5/16 INCH STUD SIZE 12 DIE INDEX 0.75 INCH WIDTH X 0.13 INCH THICKNESS PAD SIZE 1 PAD HOLE(S) LONG, STRAIGHT, NON-INSULATED BARREL TYPE HYLUG[TM] BRAND ROHS COMPLIANT CABLE ENTRY TYPE CHAMFERED, BEVELED ENTRY WIRE STRIP LENGTH 1-7/16 INCH TEMPERATURE RATING 90 DEG C LESS INSPECTION WINDOW YA MODEL
Datasheet
Description
ELECTRO TIN PLATED COPPER MATERIAL PINK COLOR 2.48 INCH OVERALL LENGTH 1.38 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KILOVOLT VOLTAGE RATING 1/0 AWG STRANDED (CODE), 100 (NAVY) CONDUCTOR SIZE 5/16 INCH STUD SIZE 12 DIE INDEX 0.75 INCH WIDTH X 0.13 INCH THICKNESS PAD SIZE 1 PAD HOLE(S) LONG, STRAIGHT, NON-INSULATED BARREL TYPE HYLUG[TM] BRAND ROHS COMPLIANT CABLE ENTRY TYPE CHAMFERED, BEVELED ENTRY WIRE STRIP LENGTH 1-7/16 INCH TEMPERATURE RATING 90 DEG C LESS INSPECTION WINDOW YA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - YA25 - Hubbell Incorporated
Orange, CT, USA
Compression Cable Lug
YA25
Compression Cable Lug YA25
ELECTRO TIN PLATED COPPER MATERIAL PINK COLOR 2.48 INCH OVERALL LENGTH 1.38 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KILOVOLT VOLTAGE RATING 1/0 AWG STRANDED (CODE), 100 (NAVY) CONDUCTOR SIZE 5/16 INCH STUD SIZE 12 DIE INDEX 0.75 INCH WIDTH X 0.13 INCH THICKNESS PAD SIZE 1 PAD HOLE(S) LONG, STRAIGHT, NON-INSULATED BARREL TYPE HYLUG[TM] BRAND ROHS COMPLIANT CABLE ENTRY TYPE CHAMFERED, BEVELED ENTRY WIRE STRIP LENGTH 1-7/16 INCH TEMPERATURE RATING 90 DEG C LESS INSPECTION WINDOW YA MODEL
  • ELECTRO TIN PLATED COPPER MATERIAL
  • PINK COLOR
  • 2.48 INCH OVERALL LENGTH
  • 1.38 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 35 KILOVOLT VOLTAGE RATING
  • 1/0 AWG STRANDED (CODE), 100 (NAVY) CONDUCTOR SIZE
  • 5/16 INCH STUD SIZE
  • 12 DIE INDEX
  • 0.75 INCH WIDTH X 0.13 INCH THICKNESS PAD SIZE
  • 1 PAD HOLE(S)
  • LONG, STRAIGHT, NON-INSULATED BARREL TYPE
  • HYLUG[TM] BRAND
  • ROHS COMPLIANT
  • CABLE ENTRY TYPE CHAMFERED, BEVELED ENTRY
  • WIRE STRIP LENGTH 1-7/16 INCH
  • TEMPERATURE RATING 90 DEG C
  • LESS INSPECTION WINDOW
  • YA MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YA25
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Electrical Terminal & Sheath - VFDL -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details
FLEX 2.54 - 73396-403LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details
Connector Contacts - 1-179321-2 - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5030 to 1.42 mm2
View Details
Bootlace Ferrules - 1787339 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.5000 mm2
View Details