Hubbell Incorporated COMPRESSION CABLE LUG YA1CL6

Description
ELECTRO TIN PLATED COPPER MATERIAL GREEN COLOR 2.37 INCH OVERALL LENGTH 0.88 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 467, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 1 AWG STRANDED CONDUCTOR SIZE 1/2 INCH STUD SIZE 11/375 DIE INDEX 0.73 INCH W X 0.9 INCH THK PAD SIZE 1 PAD HOLE(S) SKIVED, STANDARD, STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE CABLE ENTRY TYPE CHAMFERED WIRE STRIP LENGTH 15/16 INCH TEMPERATURE RATING 90 DEG C WITH INSPECTION WINDOW
Datasheet
Description
ELECTRO TIN PLATED COPPER MATERIAL GREEN COLOR 2.37 INCH OVERALL LENGTH 0.88 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 467, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 1 AWG STRANDED CONDUCTOR SIZE 1/2 INCH STUD SIZE 11/375 DIE INDEX 0.73 INCH W X 0.9 INCH THK PAD SIZE 1 PAD HOLE(S) SKIVED, STANDARD, STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE CABLE ENTRY TYPE CHAMFERED WIRE STRIP LENGTH 15/16 INCH TEMPERATURE RATING 90 DEG C WITH INSPECTION WINDOW
Datasheet

Suppliers

Company
Product
Description
Supplier Links
COMPRESSION CABLE LUG - YA1CL6 - Hubbell Incorporated
Orange, CT, USA
COMPRESSION CABLE LUG
YA1CL6
COMPRESSION CABLE LUG YA1CL6
ELECTRO TIN PLATED COPPER MATERIAL GREEN COLOR 2.37 INCH OVERALL LENGTH 0.88 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 467, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 1 AWG STRANDED CONDUCTOR SIZE 1/2 INCH STUD SIZE 11/375 DIE INDEX 0.73 INCH W X 0.9 INCH THK PAD SIZE 1 PAD HOLE(S) SKIVED, STANDARD, STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE CABLE ENTRY TYPE CHAMFERED WIRE STRIP LENGTH 15/16 INCH TEMPERATURE RATING 90 DEG C WITH INSPECTION WINDOW
  • ELECTRO TIN PLATED COPPER MATERIAL
  • GREEN COLOR
  • 2.37 INCH OVERALL LENGTH
  • 0.88 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL 467, CSA APPROVAL
  • 600 V TO 35 KV VOLTAGE RATING
  • 1 AWG STRANDED CONDUCTOR SIZE
  • 1/2 INCH STUD SIZE
  • 11/375 DIE INDEX
  • 0.73 INCH W X 0.9 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • SKIVED, STANDARD, STRAIGHT BARREL TYPE
  • HYLUG[T], BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • CABLE ENTRY TYPE CHAMFERED
  • WIRE STRIP LENGTH 15/16 INCH
  • TEMPERATURE RATING 90 DEG C
  • WITH INSPECTION WINDOW
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YA1CL6
Product Name COMPRESSION CABLE LUG
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

3 pin terminal block connector headlight socket - 3 pin terminal block connector headlight socket - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
View Details
PCB & Surface Mount Screw Terminals - OT-016-M5-L10 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Ferrules - 2848.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 12 AWG
View Details