Hubbell Incorporated Compression Cable Lug YA1CL45

Description
ELECTROLYTIC TIN PLATED SEAMLESS COPPER MATERIAL GREEN COLOR 1.82 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL 486-A, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 1 AWG CONDUCTOR SIZE 5/16 INCH STUD SIZE 11 DIE INDEX 0.68 INCH W PAD SIZE 1 PAD HOLE(S) 45 DEG STANDARD BARREL TYPE HYLUG[T] BRAND WITH INSPECTION WINDOW YA-L MODEL
Datasheet
Description
ELECTROLYTIC TIN PLATED SEAMLESS COPPER MATERIAL GREEN COLOR 1.82 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL 486-A, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 1 AWG CONDUCTOR SIZE 5/16 INCH STUD SIZE 11 DIE INDEX 0.68 INCH W PAD SIZE 1 PAD HOLE(S) 45 DEG STANDARD BARREL TYPE HYLUG[T] BRAND WITH INSPECTION WINDOW YA-L MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - YA1CL45 - Hubbell Incorporated
Orange, CT, USA
Compression Cable Lug
YA1CL45
Compression Cable Lug YA1CL45
ELECTROLYTIC TIN PLATED SEAMLESS COPPER MATERIAL GREEN COLOR 1.82 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL 486-A, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 1 AWG CONDUCTOR SIZE 5/16 INCH STUD SIZE 11 DIE INDEX 0.68 INCH W PAD SIZE 1 PAD HOLE(S) 45 DEG STANDARD BARREL TYPE HYLUG[T] BRAND WITH INSPECTION WINDOW YA-L MODEL
  • ELECTROLYTIC TIN PLATED SEAMLESS COPPER MATERIAL
  • GREEN COLOR
  • 1.82 INCH OVERALL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL 486-A, CSA APPROVAL
  • 600 V TO 35 KV VOLTAGE RATING
  • 1 AWG CONDUCTOR SIZE
  • 5/16 INCH STUD SIZE
  • 11 DIE INDEX
  • 0.68 INCH W PAD SIZE
  • 1 PAD HOLE(S)
  • 45 DEG STANDARD BARREL TYPE
  • HYLUG[T] BRAND
  • WITH INSPECTION WINDOW
  • YA-L MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YA1CL45
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

0.3mm fpc connector - 0.3mm fpc connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Push-In Wire Connectors - WPC358 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details