Hubbell Incorporated COMPRESSION CABLE LUG YA1CL2NT14

Description
ELECTRO TIN PLATED COPPER MATERIAL GREEN COLOR 2.55 INCH OVERALL LENGTH 0.88 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 1 AWG STRANDED CONDUCTOR SIZE 1/4 INCH STUD SIZE 11 DIE INDEX 0.5 INCH W X 0.1 INCH THK PAD SIZE 2 PAD HOLE(S) 5/8 INCH PAD HOLE SPACING NARROW, SHORT, STANDARD, STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE CABLE ENTRY TYPE BEVELED, CHAMFERED WIRE STRIP LENGTH 15/16 INCH TEMPERATURE RATING 90 DEG C WITH INSPECTION WINDOW YA-L-2NT MODEL
Datasheet
Description
ELECTRO TIN PLATED COPPER MATERIAL GREEN COLOR 2.55 INCH OVERALL LENGTH 0.88 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 1 AWG STRANDED CONDUCTOR SIZE 1/4 INCH STUD SIZE 11 DIE INDEX 0.5 INCH W X 0.1 INCH THK PAD SIZE 2 PAD HOLE(S) 5/8 INCH PAD HOLE SPACING NARROW, SHORT, STANDARD, STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE CABLE ENTRY TYPE BEVELED, CHAMFERED WIRE STRIP LENGTH 15/16 INCH TEMPERATURE RATING 90 DEG C WITH INSPECTION WINDOW YA-L-2NT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
COMPRESSION CABLE LUG - YA1CL2NT14 - Hubbell Incorporated
Orange, CT, USA
COMPRESSION CABLE LUG
YA1CL2NT14
COMPRESSION CABLE LUG YA1CL2NT14
ELECTRO TIN PLATED COPPER MATERIAL GREEN COLOR 2.55 INCH OVERALL LENGTH 0.88 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 1 AWG STRANDED CONDUCTOR SIZE 1/4 INCH STUD SIZE 11 DIE INDEX 0.5 INCH W X 0.1 INCH THK PAD SIZE 2 PAD HOLE(S) 5/8 INCH PAD HOLE SPACING NARROW, SHORT, STANDARD, STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE CABLE ENTRY TYPE BEVELED, CHAMFERED WIRE STRIP LENGTH 15/16 INCH TEMPERATURE RATING 90 DEG C WITH INSPECTION WINDOW YA-L-2NT MODEL
  • ELECTRO TIN PLATED COPPER MATERIAL
  • GREEN COLOR
  • 2.55 INCH OVERALL LENGTH
  • 0.88 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 600 V TO 35 KV VOLTAGE RATING
  • 1 AWG STRANDED CONDUCTOR SIZE
  • 1/4 INCH STUD SIZE
  • 11 DIE INDEX
  • 0.5 INCH W X 0.1 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 5/8 INCH PAD HOLE SPACING
  • NARROW, SHORT, STANDARD, STRAIGHT BARREL TYPE
  • HYLUG[T], BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • CABLE ENTRY TYPE BEVELED, CHAMFERED
  • WIRE STRIP LENGTH 15/16 INCH
  • TEMPERATURE RATING 90 DEG C
  • WITH INSPECTION WINDOW
  • YA-L-2NT MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YA1CL2NT14
Product Name COMPRESSION CABLE LUG
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data