YA1CL -- COMPRESSION CABLE LUG
Hubbell Incorporated
Compression Cable Lug
YA1CL
Description
COPPER MATERIAL
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
1 AWG STRANDED CONDUCTOR SIZE
1 PAD HOLE(S)
STANDARD BARREL TYPE
HYTOOL[TM] BRAND
Description
COPPER MATERIAL
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
1 AWG STRANDED CONDUCTOR SIZE
1 PAD HOLE(S)
STANDARD BARREL TYPE
HYTOOL[TM] BRAND
Datasheet
Suppliers
Compression Cable Lug
YA1CL
COPPER MATERIAL
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
1 AWG STRANDED CONDUCTOR SIZE
1 PAD HOLE(S)
STANDARD BARREL TYPE
HYTOOL[TM] BRAND
- COPPER MATERIAL
- COPPER CONDUCTOR MATERIAL
- UL, CSA APPROVAL
- 1 AWG STRANDED CONDUCTOR SIZE
- 1 PAD HOLE(S)
- STANDARD BARREL TYPE
- HYTOOL[TM] BRAND
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
YA1CL |
|
Product Name
|
Compression Cable Lug |
|
Terminal Type
|
Wire Lug
|
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen Milvent Technology Co., Limited
Terminal Type
Connector Socket
View Details
BlockMaster Electronics, Inc.
Terminal Type
Surface Mount Screw Terminals
Material
Brass/tin plated
Features
RoHS
View Details
2 suppliers