Hubbell Incorporated Compression Cable Lug YA1CA1

Description
ELECTRO-TIN PLATED ALUMINUM MATERIAL GOLD COLOR 2.59 INCH OVERALL LENGTH 0.91 INCH BARREL LENGTH ALUMINUM/COPPER CONDUCTOR MATERIAL UL 468A/B, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 1 AWG ALUMINUM (CODE), 1 AWG STRANDED COPPER (CODE) CONDUCTOR SIZE 3/8 INCH STUD SIZE 471 DIE INDEX 0.76 INCH W X 0.19 INCH THK PAD SIZE 1 PAD HOLE(S) STANDARD, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPLIANT WIRE STRIP LENGTH 15/16 INCH INCLUDES INSPECTION WINDOW, COLOR CODED CAP TEMPERATURE RATING 90 DEG C TYPE YA-A MODEL
Datasheet
Description
ELECTRO-TIN PLATED ALUMINUM MATERIAL GOLD COLOR 2.59 INCH OVERALL LENGTH 0.91 INCH BARREL LENGTH ALUMINUM/COPPER CONDUCTOR MATERIAL UL 468A/B, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 1 AWG ALUMINUM (CODE), 1 AWG STRANDED COPPER (CODE) CONDUCTOR SIZE 3/8 INCH STUD SIZE 471 DIE INDEX 0.76 INCH W X 0.19 INCH THK PAD SIZE 1 PAD HOLE(S) STANDARD, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPLIANT WIRE STRIP LENGTH 15/16 INCH INCLUDES INSPECTION WINDOW, COLOR CODED CAP TEMPERATURE RATING 90 DEG C TYPE YA-A MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - YA1CA1 - Hubbell Incorporated
Orange, CT, USA
Compression Cable Lug
YA1CA1
Compression Cable Lug YA1CA1
ELECTRO-TIN PLATED ALUMINUM MATERIAL GOLD COLOR 2.59 INCH OVERALL LENGTH 0.91 INCH BARREL LENGTH ALUMINUM/COPPER CONDUCTOR MATERIAL UL 468A/B, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 1 AWG ALUMINUM (CODE), 1 AWG STRANDED COPPER (CODE) CONDUCTOR SIZE 3/8 INCH STUD SIZE 471 DIE INDEX 0.76 INCH W X 0.19 INCH THK PAD SIZE 1 PAD HOLE(S) STANDARD, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPLIANT WIRE STRIP LENGTH 15/16 INCH INCLUDES INSPECTION WINDOW, COLOR CODED CAP TEMPERATURE RATING 90 DEG C TYPE YA-A MODEL
  • ELECTRO-TIN PLATED ALUMINUM MATERIAL
  • GOLD COLOR
  • 2.59 INCH OVERALL LENGTH
  • 0.91 INCH BARREL LENGTH
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL 468A/B, CSA APPROVAL
  • 600 V TO 35 KV VOLTAGE RATING
  • 1 AWG ALUMINUM (CODE), 1 AWG STRANDED COPPER (CODE) CONDUCTOR SIZE
  • 3/8 INCH STUD SIZE
  • 471 DIE INDEX
  • 0.76 INCH W X 0.19 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • STANDARD, STRAIGHT BARREL TYPE
  • HYLUG[TM] BRAND
  • ROHS COMPLIANT
  • WIRE STRIP LENGTH 15/16 INCH
  • INCLUDES INSPECTION WINDOW, COLOR CODED CAP
  • TEMPERATURE RATING 90 DEG C
  • TYPE YA-A MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YA1CA1
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Butt Connector, Insulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Butt Terminal
Material Copper
Features Insulated
View Details
Lug Terminals TRM6 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 14-6
View Details
Un-Insulated Ferrules - 2221.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 16 AWG
View Details