Hubbell Incorporated Compression Cable Lug YA10ATN

Description
ELECTRO-TIN PLATED WROUGHT ALUMINUM MATERIAL 1.22 INCH OVERALL LENGTH 0.5 INCH BARREL LENGTH ALUMINUM/COPPER CONDUCTOR MATERIAL UL 468A/468B, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 10 AWG (ALUMINUM), 10 AWG STRANDED (COPPER) CONDUCTOR SIZE #10 STUD SIZE 0.41 INCH W X 0.06 INCH THK PAD SIZE 1 PAD HOLE(S) STANDARD, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE INCLUDES COLOR CODED END CAP TEMPERATURE RATING 90 DEG C WIRE STRIP LENGTH 5/8 INCH CABLE ENTRY TYPE BEVELED ENTRY YA-A-TN MODEL
Datasheet
Description
ELECTRO-TIN PLATED WROUGHT ALUMINUM MATERIAL 1.22 INCH OVERALL LENGTH 0.5 INCH BARREL LENGTH ALUMINUM/COPPER CONDUCTOR MATERIAL UL 468A/468B, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 10 AWG (ALUMINUM), 10 AWG STRANDED (COPPER) CONDUCTOR SIZE #10 STUD SIZE 0.41 INCH W X 0.06 INCH THK PAD SIZE 1 PAD HOLE(S) STANDARD, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE INCLUDES COLOR CODED END CAP TEMPERATURE RATING 90 DEG C WIRE STRIP LENGTH 5/8 INCH CABLE ENTRY TYPE BEVELED ENTRY YA-A-TN MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - YA10ATN - Hubbell Incorporated
Orange, CT, USA
Compression Cable Lug
YA10ATN
Compression Cable Lug YA10ATN
ELECTRO-TIN PLATED WROUGHT ALUMINUM MATERIAL 1.22 INCH OVERALL LENGTH 0.5 INCH BARREL LENGTH ALUMINUM/COPPER CONDUCTOR MATERIAL UL 468A/468B, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 10 AWG (ALUMINUM), 10 AWG STRANDED (COPPER) CONDUCTOR SIZE #10 STUD SIZE 0.41 INCH W X 0.06 INCH THK PAD SIZE 1 PAD HOLE(S) STANDARD, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE INCLUDES COLOR CODED END CAP TEMPERATURE RATING 90 DEG C WIRE STRIP LENGTH 5/8 INCH CABLE ENTRY TYPE BEVELED ENTRY YA-A-TN MODEL
  • ELECTRO-TIN PLATED WROUGHT ALUMINUM MATERIAL
  • 1.22 INCH OVERALL LENGTH
  • 0.5 INCH BARREL LENGTH
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL 468A/468B, CSA APPROVAL
  • 600 V TO 35 KV VOLTAGE RATING
  • 10 AWG (ALUMINUM), 10 AWG STRANDED (COPPER) CONDUCTOR SIZE
  • #10 STUD SIZE
  • 0.41 INCH W X 0.06 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • STANDARD, STRAIGHT BARREL TYPE
  • HYLUG[TM] BRAND
  • ROHS COMPATIBLE
  • INCLUDES COLOR CODED END CAP
  • TEMPERATURE RATING 90 DEG C
  • WIRE STRIP LENGTH 5/8 INCH
  • CABLE ENTRY TYPE BEVELED ENTRY
  • YA-A-TN MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YA10ATN
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Un-Insulated Ferrules - 2223.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 14 AWG
View Details
Connector Contacts - 104479-7 - TE Connectivity
Specs
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Crocodile Clips - 1253738 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Crocodile Clips
Material Nickel Plated
Features RoHS
View Details