Hubbell Lighting, Inc. Vaportight Fluorescent Fixture XEM4-232-RA-EU

Description
6-7/9 INCH 4-3/8 INCH 4 FT LAMP LENGTH ELECTRONIC, INSTANT START BALLAST TYPE 2 LAMP(S) T832 LAMP TYPE FIBERGLASS HOUSING MATERIAL 120 TO 277 V LAMP/BALLAST VOLTAGE RIBBED ACRYLIC, IMPACT RESISTANT LENS TYPE INCLUDES SURFACE MOUNTING BRACKET APPROVAL UL
Datasheet
Description
6-7/9 INCH 4-3/8 INCH 4 FT LAMP LENGTH ELECTRONIC, INSTANT START BALLAST TYPE 2 LAMP(S) T832 LAMP TYPE FIBERGLASS HOUSING MATERIAL 120 TO 277 V LAMP/BALLAST VOLTAGE RIBBED ACRYLIC, IMPACT RESISTANT LENS TYPE INCLUDES SURFACE MOUNTING BRACKET APPROVAL UL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vaportight Fluorescent Fixture - XEM4-232-RA-EU - Hubbell Lighting, Inc.
Greenville, SC, USA
Vaportight Fluorescent Fixture
XEM4-232-RA-EU
Vaportight Fluorescent Fixture XEM4-232-RA-EU
6-7/9 INCH 4-3/8 INCH 4 FT LAMP LENGTH ELECTRONIC, INSTANT START BALLAST TYPE 2 LAMP(S) T832 LAMP TYPE FIBERGLASS HOUSING MATERIAL 120 TO 277 V LAMP/BALLAST VOLTAGE RIBBED ACRYLIC, IMPACT RESISTANT LENS TYPE INCLUDES SURFACE MOUNTING BRACKET APPROVAL UL
  • 6-7/9 INCH
  • 4-3/8 INCH
  • 4 FT LAMP LENGTH
  • ELECTRONIC, INSTANT START BALLAST TYPE
  • 2 LAMP(S)
  • T832 LAMP TYPE
  • FIBERGLASS HOUSING MATERIAL
  • 120 TO 277 V LAMP/BALLAST VOLTAGE
  • RIBBED ACRYLIC, IMPACT RESISTANT LENS TYPE
  • INCLUDES SURFACE MOUNTING BRACKET
  • APPROVAL UL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number XEM4-232-RA-EU
Product Name Vaportight Fluorescent Fixture
Lamp Type Fluorescent
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147188 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 143mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details