Hubbell Electrical Products Explosionproof Pushbutton Control Station XCS-5B3

Description
FEED THROUGH TYPE 1NO-1NC, MOMENTARY CONTACT CONFIGURATION 3/4 INCH HUB SIZE CAST COPPER FREE ALUMINUM ALLOY ENCLOSURE MATERIAL UL, CSA APPROVAL 600 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 7C/7D/9E/9F/9G ENCLOSURE 10 AMPERE CURRENT RATING SPECIFY LEGEND FRONT OPERATED BUTTON OPERATOR TYPE 1 ELEMENT(S) BUTTON COLOR BLACK XCS MODEL
Datasheet
Description
FEED THROUGH TYPE 1NO-1NC, MOMENTARY CONTACT CONFIGURATION 3/4 INCH HUB SIZE CAST COPPER FREE ALUMINUM ALLOY ENCLOSURE MATERIAL UL, CSA APPROVAL 600 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 7C/7D/9E/9F/9G ENCLOSURE 10 AMPERE CURRENT RATING SPECIFY LEGEND FRONT OPERATED BUTTON OPERATOR TYPE 1 ELEMENT(S) BUTTON COLOR BLACK XCS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Pushbutton Control Station - XCS-5B3 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Explosionproof Pushbutton Control Station
XCS-5B3
Explosionproof Pushbutton Control Station XCS-5B3
FEED THROUGH TYPE 1NO-1NC, MOMENTARY CONTACT CONFIGURATION 3/4 INCH HUB SIZE CAST COPPER FREE ALUMINUM ALLOY ENCLOSURE MATERIAL UL, CSA APPROVAL 600 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 7C/7D/9E/9F/9G ENCLOSURE 10 AMPERE CURRENT RATING SPECIFY LEGEND FRONT OPERATED BUTTON OPERATOR TYPE 1 ELEMENT(S) BUTTON COLOR BLACK XCS MODEL
  • FEED THROUGH TYPE
  • 1NO-1NC, MOMENTARY CONTACT CONFIGURATION
  • 3/4 INCH HUB SIZE
  • CAST COPPER FREE ALUMINUM ALLOY ENCLOSURE MATERIAL
  • UL, CSA APPROVAL
  • 600 VAC VOLTAGE RATING
  • CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 7C/7D/9E/9F/9G ENCLOSURE
  • 10 AMPERE CURRENT RATING
  • SPECIFY LEGEND
  • FRONT OPERATED BUTTON OPERATOR TYPE
  • 1 ELEMENT(S)
  • BUTTON COLOR BLACK
  • XCS MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Control Panels
Product Number XCS-5B3
Product Name Explosionproof Pushbutton Control Station
Panel Type Power Control
Unlock Full Specs
to access all available technical data

Similar Products

ComEx Control stations stainless steel - comex-control-stations-stainless-steel - BARTEC
Specs
Operating Temperature -55 to 60 F (-48.33 to 15.56 C)
View Details
IP65 Hinged Stainless Steel Box - SSM Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Length 5.91 to 15.75 inch (150 to 400 mm)
Width 4.72 to 11.81 inch (120 to 300 mm)
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details
Fire Alarm Control Panels - 2300832 - RS Components, Ltd.
Specs
Panel Type Fire Alarm
View Details