Hubbell Electrical Products Explosionproof Pilot Light Control Station XCS-2B30-CL

Description
DEAD END TYPE CLEAR COLOR 3/4 INCH HUB SIZE CAST COPPER FREE ALUMINUM ALLOY ENCLOSURE MATERIAL UL, CSA APPROVAL 120 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 7C/7D/9E/9F/9G ENCLOSURE 120 VAC 6 W S6 CANDELABRA BASE INCANDESCENT LAMP TYPE EXPLOSION PROOF SINGLE GANG BOX TYPE 2 PILOT LIGHT(S) HUBBELL. BRAND XCS MODEL
Datasheet
Description
DEAD END TYPE CLEAR COLOR 3/4 INCH HUB SIZE CAST COPPER FREE ALUMINUM ALLOY ENCLOSURE MATERIAL UL, CSA APPROVAL 120 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 7C/7D/9E/9F/9G ENCLOSURE 120 VAC 6 W S6 CANDELABRA BASE INCANDESCENT LAMP TYPE EXPLOSION PROOF SINGLE GANG BOX TYPE 2 PILOT LIGHT(S) HUBBELL. BRAND XCS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Pilot Light Control Station - XCS-2B30-CL - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Explosionproof Pilot Light Control Station
XCS-2B30-CL
Explosionproof Pilot Light Control Station XCS-2B30-CL
DEAD END TYPE CLEAR COLOR 3/4 INCH HUB SIZE CAST COPPER FREE ALUMINUM ALLOY ENCLOSURE MATERIAL UL, CSA APPROVAL 120 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 7C/7D/9E/9F/9G ENCLOSURE 120 VAC 6 W S6 CANDELABRA BASE INCANDESCENT LAMP TYPE EXPLOSION PROOF SINGLE GANG BOX TYPE 2 PILOT LIGHT(S) HUBBELL. BRAND XCS MODEL
  • DEAD END TYPE
  • CLEAR COLOR
  • 3/4 INCH HUB SIZE
  • CAST COPPER FREE ALUMINUM ALLOY ENCLOSURE MATERIAL
  • UL, CSA APPROVAL
  • 120 VAC VOLTAGE RATING
  • CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 7C/7D/9E/9F/9G ENCLOSURE
  • 120 VAC 6 W S6 CANDELABRA BASE INCANDESCENT LAMP TYPE
  • EXPLOSION PROOF
  • SINGLE GANG BOX TYPE
  • 2 PILOT LIGHT(S)
  • HUBBELL. BRAND
  • XCS MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Control Panels
Product Number XCS-2B30-CL
Product Name Explosionproof Pilot Light Control Station
Panel Type Power Control
Unlock Full Specs
to access all available technical data

Similar Products

Local control stations - local control stations a7 3 zone 2 - BARTEC
Specs
Panel Operation Electrical
Current 160 amps
Voltage 1000 volts
View Details
Aluminum Box With Hinged Door - FCW Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Length 5.91 to 23.62 inch (150 to 600 mm)
Width 5.91 to 15.75 inch (150 to 400 mm)
View Details
Fire Alarm Control Panels - 2300832 - RS Components, Ltd.
Specs
Panel Type Fire Alarm
View Details