Hubbell Incorporated Substation Tube Terminal XA24A4N

Description
ALUMINUM ALLOY MATERIAL 24-1/8 INCH OVERALL LENGTH 1 CONDUCTOR(S) 5 INCH CONDUCTOR SIZE 3 INCH L X 6-1/2 INCH W X 7/8 INCH THK PAD SIZE 4 NEMA PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING STRAIGHT PAD TYPE XA-A MODEL
Datasheet
Description
ALUMINUM ALLOY MATERIAL 24-1/8 INCH OVERALL LENGTH 1 CONDUCTOR(S) 5 INCH CONDUCTOR SIZE 3 INCH L X 6-1/2 INCH W X 7/8 INCH THK PAD SIZE 4 NEMA PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING STRAIGHT PAD TYPE XA-A MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Substation Tube Terminal - XA24A4N - Hubbell Incorporated
Orange, CT, USA
Substation Tube Terminal
XA24A4N
Substation Tube Terminal XA24A4N
ALUMINUM ALLOY MATERIAL 24-1/8 INCH OVERALL LENGTH 1 CONDUCTOR(S) 5 INCH CONDUCTOR SIZE 3 INCH L X 6-1/2 INCH W X 7/8 INCH THK PAD SIZE 4 NEMA PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING STRAIGHT PAD TYPE XA-A MODEL
  • ALUMINUM ALLOY MATERIAL
  • 24-1/8 INCH OVERALL LENGTH
  • 1 CONDUCTOR(S)
  • 5 INCH CONDUCTOR SIZE
  • 3 INCH L X 6-1/2 INCH W X 7/8 INCH THK PAD SIZE
  • 4 NEMA PAD HOLE(S)
  • 1-3/4 INCH PAD HOLE SPACING
  • STRAIGHT PAD TYPE
  • XA-A MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number XA24A4N
Product Name Substation Tube Terminal
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Electrical Terminal & Sheath - VFSY -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details
PCB Terminals - 1-1217121-1 - TE Connectivity
Specs
Material Tin
Features RoHS
View Details
Bootlace Ferrules - 1787323 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 4 mm2
View Details