Hubbell Incorporated Substation Tube Terminal XA22A4N

Description
ALUMINUM ALLOY MATERIAL 21 INCH OVERALL LENGTH 1 CONDUCTOR(S) 4 INCH CONDUCTOR SIZE 3 INCH L X 5-1/4 INCH W X 7/8 INCH THK PAD SIZE 4 NEMA PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING STRAIGHT PAD TYPE XA-A MODEL
Datasheet
Description
ALUMINUM ALLOY MATERIAL 21 INCH OVERALL LENGTH 1 CONDUCTOR(S) 4 INCH CONDUCTOR SIZE 3 INCH L X 5-1/4 INCH W X 7/8 INCH THK PAD SIZE 4 NEMA PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING STRAIGHT PAD TYPE XA-A MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Substation Tube Terminal - XA22A4N - Hubbell Incorporated
Orange, CT, USA
Substation Tube Terminal
XA22A4N
Substation Tube Terminal XA22A4N
ALUMINUM ALLOY MATERIAL 21 INCH OVERALL LENGTH 1 CONDUCTOR(S) 4 INCH CONDUCTOR SIZE 3 INCH L X 5-1/4 INCH W X 7/8 INCH THK PAD SIZE 4 NEMA PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING STRAIGHT PAD TYPE XA-A MODEL
  • ALUMINUM ALLOY MATERIAL
  • 21 INCH OVERALL LENGTH
  • 1 CONDUCTOR(S)
  • 4 INCH CONDUCTOR SIZE
  • 3 INCH L X 5-1/4 INCH W X 7/8 INCH THK PAD SIZE
  • 4 NEMA PAD HOLE(S)
  • 1-3/4 INCH PAD HOLE SPACING
  • STRAIGHT PAD TYPE
  • XA-A MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number XA22A4N
Product Name Substation Tube Terminal
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Female Quick Disconnect Terminals, Insulated -  - BRIM Electronics, Inc.
Specs
Terminal Type Quick Disconnect
Material Copper
Features Insulated
View Details
Lug Terminals TRM6 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 14-6
View Details
Ferrules - 2867.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
Terminals - Turret Connectors - 36-11362-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
Features Insulated
View Details
2 suppliers