Hubbell Incorporated Substation Tube Terminal XA20A4N

Description
ALUMINUM ALLOY MATERIAL 18-5/8 INCH OVERALL LENGTH 1 CONDUCTOR(S) 3 INCH CONDUCTOR SIZE 3 INCH L X 4-3/8 INCH W X 5/8 INCH THK PAD SIZE 4 NEMA PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING STRAIGHT PAD TYPE XA-A MODEL
Datasheet
Description
ALUMINUM ALLOY MATERIAL 18-5/8 INCH OVERALL LENGTH 1 CONDUCTOR(S) 3 INCH CONDUCTOR SIZE 3 INCH L X 4-3/8 INCH W X 5/8 INCH THK PAD SIZE 4 NEMA PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING STRAIGHT PAD TYPE XA-A MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Substation Tube Terminal - XA20A4N - Hubbell Incorporated
Orange, CT, USA
Substation Tube Terminal
XA20A4N
Substation Tube Terminal XA20A4N
ALUMINUM ALLOY MATERIAL 18-5/8 INCH OVERALL LENGTH 1 CONDUCTOR(S) 3 INCH CONDUCTOR SIZE 3 INCH L X 4-3/8 INCH W X 5/8 INCH THK PAD SIZE 4 NEMA PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING STRAIGHT PAD TYPE XA-A MODEL
  • ALUMINUM ALLOY MATERIAL
  • 18-5/8 INCH OVERALL LENGTH
  • 1 CONDUCTOR(S)
  • 3 INCH CONDUCTOR SIZE
  • 3 INCH L X 4-3/8 INCH W X 5/8 INCH THK PAD SIZE
  • 4 NEMA PAD HOLE(S)
  • 1-3/4 INCH PAD HOLE SPACING
  • STRAIGHT PAD TYPE
  • XA-A MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number XA20A4N
Product Name Substation Tube Terminal
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

rema electric forklift connector - rema electric forklift connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Connector Contacts - 104480-4 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
2 suppliers
Terminal Posts - 1796913 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Terminal Posts
Features RoHS; Insulated
View Details