Hubbell Incorporated Substation Tube Terminal XA16A4N

Description
ALUMINUM ALLOY MATERIAL 13-5/8 INCH OVERALL LENGTH 1 CONDUCTOR(S) 1-1/4 INCH CONDUCTOR SIZE 3 INCH L X 3 INCH W X 1/2 INCH THK PAD SIZE 4 NEMA PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING STRAIGHT PAD TYPE XA-A MODEL
Datasheet
Description
ALUMINUM ALLOY MATERIAL 13-5/8 INCH OVERALL LENGTH 1 CONDUCTOR(S) 1-1/4 INCH CONDUCTOR SIZE 3 INCH L X 3 INCH W X 1/2 INCH THK PAD SIZE 4 NEMA PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING STRAIGHT PAD TYPE XA-A MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Substation Tube Terminal - XA16A4N - Hubbell Incorporated
Orange, CT, USA
Substation Tube Terminal
XA16A4N
Substation Tube Terminal XA16A4N
ALUMINUM ALLOY MATERIAL 13-5/8 INCH OVERALL LENGTH 1 CONDUCTOR(S) 1-1/4 INCH CONDUCTOR SIZE 3 INCH L X 3 INCH W X 1/2 INCH THK PAD SIZE 4 NEMA PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING STRAIGHT PAD TYPE XA-A MODEL
  • ALUMINUM ALLOY MATERIAL
  • 13-5/8 INCH OVERALL LENGTH
  • 1 CONDUCTOR(S)
  • 1-1/4 INCH CONDUCTOR SIZE
  • 3 INCH L X 3 INCH W X 1/2 INCH THK PAD SIZE
  • 4 NEMA PAD HOLE(S)
  • 1-3/4 INCH PAD HOLE SPACING
  • STRAIGHT PAD TYPE
  • XA-A MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number XA16A4N
Product Name Substation Tube Terminal
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Ring on Stacking Banana Plug, Adapter - 8703 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal; Banana
View Details
Connector Contacts - 1-175218-2 - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5000 to 1.42 mm2
View Details
Ring Terminals - 1788678 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details