Hubbell Wiring Device-Kellems Occupancy Sensor/Switch WSP201-GRY

Description
SENSOR WITH RELAY TYPE; 1.7 INCH W X 1.55 INCH D X 2.6 INCH H SIZE; GRAY FINISH; UL (CANADA AND US) APPROVAL; 120/230/277 VAC AT 50/60 HZ VOLTAGE RATING; WALL MOUNTING; 0 TO 800 W AT 120 VAC (BALLAST/TUNGSTEN), 0 TO 1200 W AT 277 VAC (BALLAST), 1/6 HP AT
Datasheet
Description
SENSOR WITH RELAY TYPE; 1.7 INCH W X 1.55 INCH D X 2.6 INCH H SIZE; GRAY FINISH; UL (CANADA AND US) APPROVAL; 120/230/277 VAC AT 50/60 HZ VOLTAGE RATING; WALL MOUNTING; 0 TO 800 W AT 120 VAC (BALLAST/TUNGSTEN), 0 TO 1200 W AT 277 VAC (BALLAST), 1/6 HP AT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Occupancy Sensor/Switch - WSP201-GRY - Hubbell Wiring Device-Kellems
Milford, CT, USA
Occupancy Sensor/Switch
WSP201-GRY
Occupancy Sensor/Switch WSP201-GRY
SENSOR WITH RELAY TYPE; 1.7 INCH W X 1.55 INCH D X 2.6 INCH H SIZE; GRAY FINISH; UL (CANADA AND US) APPROVAL; 120/230/277 VAC AT 50/60 HZ VOLTAGE RATING; WALL MOUNTING; 0 TO 800 W AT 120 VAC (BALLAST/TUNGSTEN), 0 TO 1200 W AT 277 VAC (BALLAST), 1/6 HP AT

SENSOR WITH RELAY TYPE; 1.7 INCH W X 1.55 INCH D X 2.6 INCH H SIZE; GRAY FINISH; UL (CANADA AND US) APPROVAL; 120/230/277 VAC AT 50/60 HZ VOLTAGE RATING; WALL MOUNTING; 0 TO 800 W AT 120 VAC (BALLAST/TUNGSTEN), 0 TO 1200 W AT 277 VAC (BALLAST), 1/6 HP AT

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Proximity Sensors
Product Number WSP201-GRY
Product Name Occupancy Sensor/Switch
Power Requirements AC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Inductive Proximity Sensors - 5000005356-SE - TE Connectivity
Specs
Switching Frequency 0.1000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
Switch Type Normally Open; Normally Closed
View Details
RightSight Photosensor - 42EF-B1SFBC-A2 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Sensor Technology Photoelectric Sensors
Body Shape Cylindrical
Width 5.3 inch (135 mm)
View Details
18 mm Plastic DC Photoelectric Sensor - S4328 - Fargo Controls, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Threaded Barrel
Operation Distance 98.43 inch (2500 mm)
View Details
Proximity Switches, TB -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details