Hubbell Wiring Device-Kellems Occupancy Sensor/Switch WSP101-LA

Description
OCCUPANCY/VACANCY SENSOR WITH RELAY TYPE; 1.76 INCH W X 1.83 INCH D X 2.73 INCH H SIZE; LIGHT ALMOND FINISH; UL (CANADA AND US) APPROVAL; COMMERCIAL, OFFICE, CONFERENCE ROOM, REST ROOM, LUNCH/BREAK ROOM, CLASS ROOM, UNIQUE AREA APPLICATION; 120/230/277 VA
Datasheet
Description
OCCUPANCY/VACANCY SENSOR WITH RELAY TYPE; 1.76 INCH W X 1.83 INCH D X 2.73 INCH H SIZE; LIGHT ALMOND FINISH; UL (CANADA AND US) APPROVAL; COMMERCIAL, OFFICE, CONFERENCE ROOM, REST ROOM, LUNCH/BREAK ROOM, CLASS ROOM, UNIQUE AREA APPLICATION; 120/230/277 VA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Occupancy Sensor/Switch - WSP101-LA - Hubbell Wiring Device-Kellems
Milford, CT, USA
Occupancy Sensor/Switch
WSP101-LA
Occupancy Sensor/Switch WSP101-LA
OCCUPANCY/VACANCY SENSOR WITH RELAY TYPE; 1.76 INCH W X 1.83 INCH D X 2.73 INCH H SIZE; LIGHT ALMOND FINISH; UL (CANADA AND US) APPROVAL; COMMERCIAL, OFFICE, CONFERENCE ROOM, REST ROOM, LUNCH/BREAK ROOM, CLASS ROOM, UNIQUE AREA APPLICATION; 120/230/277 VA

OCCUPANCY/VACANCY SENSOR WITH RELAY TYPE; 1.76 INCH W X 1.83 INCH D X 2.73 INCH H SIZE; LIGHT ALMOND FINISH; UL (CANADA AND US) APPROVAL; COMMERCIAL, OFFICE, CONFERENCE ROOM, REST ROOM, LUNCH/BREAK ROOM, CLASS ROOM, UNIQUE AREA APPLICATION; 120/230/277 VA

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Proximity Sensors
Product Number WSP101-LA
Product Name Occupancy Sensor/Switch
Power Requirements AC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Hardware - 08317663900 - Powell Electronics, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
View Details
Inductive Proximity Sensors - 5000002579-SE - TE Connectivity
Specs
Operation Distance 0.0780 inch (1.98 mm)
Switching Frequency 0.1000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details