Hubbell Wiring Device-Kellems Duplex/Single Receptacle WR20-TR

Description
DUPLEX, HEAVY-DUTY TYPE; PVC (BACK BODY), NYLON (FACE) MATERIAL; BROWN COLOR; 5-20R CONFIGURATION; 3 WIRE(S); COMMERCIAL GRADE; UL 498, CSA C22.2 APPROVAL; 125 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; AUTOMATIC GROUNDING; 2 POLE(S); WEATHER RESISTANT
Datasheet
Description
DUPLEX, HEAVY-DUTY TYPE; PVC (BACK BODY), NYLON (FACE) MATERIAL; BROWN COLOR; 5-20R CONFIGURATION; 3 WIRE(S); COMMERCIAL GRADE; UL 498, CSA C22.2 APPROVAL; 125 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; AUTOMATIC GROUNDING; 2 POLE(S); WEATHER RESISTANT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - WR20-TR - Hubbell Wiring Device-Kellems
Milford, CT, USA
Duplex/Single Receptacle
WR20-TR
Duplex/Single Receptacle WR20-TR
DUPLEX, HEAVY-DUTY TYPE; PVC (BACK BODY), NYLON (FACE) MATERIAL; BROWN COLOR; 5-20R CONFIGURATION; 3 WIRE(S); COMMERCIAL GRADE; UL 498, CSA C22.2 APPROVAL; 125 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; AUTOMATIC GROUNDING; 2 POLE(S); WEATHER RESISTANT

DUPLEX, HEAVY-DUTY TYPE; PVC (BACK BODY), NYLON (FACE) MATERIAL; BROWN COLOR; 5-20R CONFIGURATION; 3 WIRE(S); COMMERCIAL GRADE; UL 498, CSA C22.2 APPROVAL; 125 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; AUTOMATIC GROUNDING; 2 POLE(S); WEATHER RESISTANT

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number WR20-TR
Product Name Duplex/Single Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Single; Duplex
Applications Commercial
Standards / Certifications UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

1.65/2.0/2.5ø DC Power Jack 1x1 Port - 82805-804H-X.XXPBT - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
AC Power Entry Modules - 3-104-614 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Mounting Style Panel; Panel Mount
View Details
Plug In Timers - 1785375 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power Type AC Power Connector
Standards / Certifications RoHS
Voltage Rating 230 volts
View Details
Type 7U.02 - Power outlet for electrical enclosures - 7U0281200010 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details