Hubbell Lighting, Inc. Outdoor Wall Light WPH-100S

Description
AREA LIGHT TYPE 8-1/2 INCH L X 8-1/2 INCH W X 8-1/2 INCH H SIZE DARK BRONZE POWDER PAINTED FINISH UL 1598, UL (CANADA AND US) APPROVAL YES LAMP INCLUDED HIGH PRESSURE SODIUM LAMP TYPE 100 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE POLYCARBONATE LENS REFRACTOR/LENS TYPE APPLICATION WET LOCATION STARTING TEMPERATURE RATING -40 DEG F WPH MODEL
Datasheet
Description
AREA LIGHT TYPE 8-1/2 INCH L X 8-1/2 INCH W X 8-1/2 INCH H SIZE DARK BRONZE POWDER PAINTED FINISH UL 1598, UL (CANADA AND US) APPROVAL YES LAMP INCLUDED HIGH PRESSURE SODIUM LAMP TYPE 100 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE POLYCARBONATE LENS REFRACTOR/LENS TYPE APPLICATION WET LOCATION STARTING TEMPERATURE RATING -40 DEG F WPH MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Wall Light - WPH-100S - Hubbell Lighting, Inc.
Greenville, SC, USA
Outdoor Wall Light
WPH-100S
Outdoor Wall Light WPH-100S
AREA LIGHT TYPE 8-1/2 INCH L X 8-1/2 INCH W X 8-1/2 INCH H SIZE DARK BRONZE POWDER PAINTED FINISH UL 1598, UL (CANADA AND US) APPROVAL YES LAMP INCLUDED HIGH PRESSURE SODIUM LAMP TYPE 100 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE POLYCARBONATE LENS REFRACTOR/LENS TYPE APPLICATION WET LOCATION STARTING TEMPERATURE RATING -40 DEG F WPH MODEL
  • AREA LIGHT TYPE
  • 8-1/2 INCH L X 8-1/2 INCH W X 8-1/2 INCH H SIZE
  • DARK BRONZE POWDER PAINTED FINISH
  • UL 1598, UL (CANADA AND US) APPROVAL
  • YES LAMP INCLUDED
  • HIGH PRESSURE SODIUM LAMP TYPE
  • 100 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120 V LAMP/BALLAST VOLTAGE
  • POLYCARBONATE LENS REFRACTOR/LENS TYPE
  • APPLICATION WET LOCATION
  • STARTING TEMPERATURE RATING -40 DEG F
  • WPH MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number WPH-100S
Product Name Outdoor Wall Light
Lamp Type Sodium
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856531 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.475m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details