Hubbell Lighting, Inc. Outdoor Wall Light WGM-150S

Description
FULL CUT-OFF TYPE 14.2 INCH L X 11.4 INCH W X 9.25 INCH H SIZE POWDER PAINTED DARK BRONZE FINISH UL (CANADA AND US), UL 1598 APPROVAL QUAD TAP, HPF, MULTI-TAP, ELECTRONIC BALLAST TYPE YES LAMP INCLUDED COMPACT FLUORESCENT, ED17 MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE 150 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V AT 50/60 HZ LAMP/BALLAST VOLTAGE CLEAR TEMPERED GLASS LENS REFRACTOR/LENS TYPE CURRENT RATING 3 TO 1.5 AMPERE COLOR TEMPERATURE 3500 K INCLUDES MOTION SENSOR, ALUMINUM REFLECTOR
Datasheet
Description
FULL CUT-OFF TYPE 14.2 INCH L X 11.4 INCH W X 9.25 INCH H SIZE POWDER PAINTED DARK BRONZE FINISH UL (CANADA AND US), UL 1598 APPROVAL QUAD TAP, HPF, MULTI-TAP, ELECTRONIC BALLAST TYPE YES LAMP INCLUDED COMPACT FLUORESCENT, ED17 MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE 150 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V AT 50/60 HZ LAMP/BALLAST VOLTAGE CLEAR TEMPERED GLASS LENS REFRACTOR/LENS TYPE CURRENT RATING 3 TO 1.5 AMPERE COLOR TEMPERATURE 3500 K INCLUDES MOTION SENSOR, ALUMINUM REFLECTOR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Wall Light - WGM-150S - Hubbell Lighting, Inc.
Greenville, SC, USA
Outdoor Wall Light
WGM-150S
Outdoor Wall Light WGM-150S
FULL CUT-OFF TYPE 14.2 INCH L X 11.4 INCH W X 9.25 INCH H SIZE POWDER PAINTED DARK BRONZE FINISH UL (CANADA AND US), UL 1598 APPROVAL QUAD TAP, HPF, MULTI-TAP, ELECTRONIC BALLAST TYPE YES LAMP INCLUDED COMPACT FLUORESCENT, ED17 MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE 150 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V AT 50/60 HZ LAMP/BALLAST VOLTAGE CLEAR TEMPERED GLASS LENS REFRACTOR/LENS TYPE CURRENT RATING 3 TO 1.5 AMPERE COLOR TEMPERATURE 3500 K INCLUDES MOTION SENSOR, ALUMINUM REFLECTOR
  • FULL CUT-OFF TYPE
  • 14.2 INCH L X 11.4 INCH W X 9.25 INCH H SIZE
  • POWDER PAINTED DARK BRONZE FINISH
  • UL (CANADA AND US), UL 1598 APPROVAL
  • QUAD TAP, HPF, MULTI-TAP, ELECTRONIC BALLAST TYPE
  • YES LAMP INCLUDED
  • COMPACT FLUORESCENT, ED17 MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE
  • 150 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120/208/240/277 V AT 50/60 HZ LAMP/BALLAST VOLTAGE
  • CLEAR TEMPERED GLASS LENS REFRACTOR/LENS TYPE
  • CURRENT RATING 3 TO 1.5 AMPERE
  • COLOR TEMPERATURE 3500 K
  • INCLUDES MOTION SENSOR, ALUMINUM REFLECTOR
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number WGM-150S
Product Name Outdoor Wall Light
Lamp Type Fluorescent; Sodium
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
LED Panel Lights - 2838347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.199m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details