Hubbell Lighting, Inc. Outdoor Wall Light WGH-150P

Description
PERIMETER TYPE 13 INCH L X 7-1/4 INCH W X 9 INCH H SIZE DARK BRONZE POWDER PAINTED FINISH UL 1598, UL (CANADA AND US) APPROVAL QUAD TAP, PULSE START BALLAST TYPE YES LAMP INCLUDED METAL HALIDE LAMP TYPE 150 W LAMP WATTAGE CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE BOROSILICATE GLASS REFRACTOR REFRACTOR/LENS TYPE APPLICATION WET LOCATION SERIES WGH MODEL
Datasheet
Description
PERIMETER TYPE 13 INCH L X 7-1/4 INCH W X 9 INCH H SIZE DARK BRONZE POWDER PAINTED FINISH UL 1598, UL (CANADA AND US) APPROVAL QUAD TAP, PULSE START BALLAST TYPE YES LAMP INCLUDED METAL HALIDE LAMP TYPE 150 W LAMP WATTAGE CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE BOROSILICATE GLASS REFRACTOR REFRACTOR/LENS TYPE APPLICATION WET LOCATION SERIES WGH MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Wall Light - WGH-150P - Hubbell Lighting, Inc.
Greenville, SC, USA
Outdoor Wall Light
WGH-150P
Outdoor Wall Light WGH-150P
PERIMETER TYPE 13 INCH L X 7-1/4 INCH W X 9 INCH H SIZE DARK BRONZE POWDER PAINTED FINISH UL 1598, UL (CANADA AND US) APPROVAL QUAD TAP, PULSE START BALLAST TYPE YES LAMP INCLUDED METAL HALIDE LAMP TYPE 150 W LAMP WATTAGE CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE BOROSILICATE GLASS REFRACTOR REFRACTOR/LENS TYPE APPLICATION WET LOCATION SERIES WGH MODEL
  • PERIMETER TYPE
  • 13 INCH L X 7-1/4 INCH W X 9 INCH H SIZE
  • DARK BRONZE POWDER PAINTED FINISH
  • UL 1598, UL (CANADA AND US) APPROVAL
  • QUAD TAP, PULSE START BALLAST TYPE
  • YES LAMP INCLUDED
  • METAL HALIDE LAMP TYPE
  • 150 W LAMP WATTAGE
  • CAST ALUMINUM HOUSING MATERIAL
  • 120/208/240/277 V LAMP/BALLAST VOLTAGE
  • BOROSILICATE GLASS REFRACTOR REFRACTOR/LENS TYPE
  • APPLICATION WET LOCATION
  • SERIES WGH MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number WGH-150P
Product Name Outdoor Wall Light
Lamp Type Metal Halide
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256910 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 615 mm(L)
View Details