Hubbell Lighting, Inc. Outdoor Wall Light WGH-110L-4K-U-M

Description
PERIMETER TYPE 13 INCH L X 9 INCH H X 7-1/4 INCH D SIZE DARK BRONZE FINISH UL (CANADA AND US), CSA APPROVAL YES LAMP INCLUDED LED LAMP TYPE 53 W LAMP WATTAGE ALUMINUM HOUSING MATERIAL 120 TO 277 V LAMP/BALLAST VOLTAGE BOROSILICATE GLASS REFRACTOR REFRACTOR/LENS TYPE NUMBER OF LEDS 100 TEMPERATURE RATING -30 TO 40 DEG C
Datasheet
Description
PERIMETER TYPE 13 INCH L X 9 INCH H X 7-1/4 INCH D SIZE DARK BRONZE FINISH UL (CANADA AND US), CSA APPROVAL YES LAMP INCLUDED LED LAMP TYPE 53 W LAMP WATTAGE ALUMINUM HOUSING MATERIAL 120 TO 277 V LAMP/BALLAST VOLTAGE BOROSILICATE GLASS REFRACTOR REFRACTOR/LENS TYPE NUMBER OF LEDS 100 TEMPERATURE RATING -30 TO 40 DEG C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Wall Light - WGH-110L-4K-U-M - Hubbell Lighting, Inc.
Greenville, SC, USA
Outdoor Wall Light
WGH-110L-4K-U-M
Outdoor Wall Light WGH-110L-4K-U-M
PERIMETER TYPE 13 INCH L X 9 INCH H X 7-1/4 INCH D SIZE DARK BRONZE FINISH UL (CANADA AND US), CSA APPROVAL YES LAMP INCLUDED LED LAMP TYPE 53 W LAMP WATTAGE ALUMINUM HOUSING MATERIAL 120 TO 277 V LAMP/BALLAST VOLTAGE BOROSILICATE GLASS REFRACTOR REFRACTOR/LENS TYPE NUMBER OF LEDS 100 TEMPERATURE RATING -30 TO 40 DEG C
  • PERIMETER TYPE
  • 13 INCH L X 9 INCH H X 7-1/4 INCH D SIZE
  • DARK BRONZE FINISH
  • UL (CANADA AND US), CSA APPROVAL
  • YES LAMP INCLUDED
  • LED LAMP TYPE
  • 53 W LAMP WATTAGE
  • ALUMINUM HOUSING MATERIAL
  • 120 TO 277 V LAMP/BALLAST VOLTAGE
  • BOROSILICATE GLASS REFRACTOR REFRACTOR/LENS TYPE
  • NUMBER OF LEDS 100
  • TEMPERATURE RATING -30 TO 40 DEG C
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number WGH-110L-4K-U-M
Product Name Outdoor Wall Light
Lamp Type LED
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.29 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details