Hubbell Wiring Device-Kellems Occupancy Sensor/Switch WDT100-LA

Description
OCCUPANCY SENSOR WITH RELAY TYPE; 1.76 INCH W X 1.83 INCH D X 2.73 INCH H SIZE; LIGHT ALMOND FINISH; UL 508, UL (CANADA AND US), CSA C22.2 APPROVAL; COMMERCIAL, SMALL OFFICE, EXECUTIVE SUITE, CONFERENCE ROOM, BREAK ROOM APPLICATION; 120/230/277 VAC AT 50/
Datasheet
Description
OCCUPANCY SENSOR WITH RELAY TYPE; 1.76 INCH W X 1.83 INCH D X 2.73 INCH H SIZE; LIGHT ALMOND FINISH; UL 508, UL (CANADA AND US), CSA C22.2 APPROVAL; COMMERCIAL, SMALL OFFICE, EXECUTIVE SUITE, CONFERENCE ROOM, BREAK ROOM APPLICATION; 120/230/277 VAC AT 50/
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Occupancy Sensor/Switch - WDT100-LA - Hubbell Wiring Device-Kellems
Milford, CT, USA
Occupancy Sensor/Switch
WDT100-LA
Occupancy Sensor/Switch WDT100-LA
OCCUPANCY SENSOR WITH RELAY TYPE; 1.76 INCH W X 1.83 INCH D X 2.73 INCH H SIZE; LIGHT ALMOND FINISH; UL 508, UL (CANADA AND US), CSA C22.2 APPROVAL; COMMERCIAL, SMALL OFFICE, EXECUTIVE SUITE, CONFERENCE ROOM, BREAK ROOM APPLICATION; 120/230/277 VAC AT 50/

OCCUPANCY SENSOR WITH RELAY TYPE; 1.76 INCH W X 1.83 INCH D X 2.73 INCH H SIZE; LIGHT ALMOND FINISH; UL 508, UL (CANADA AND US), CSA C22.2 APPROVAL; COMMERCIAL, SMALL OFFICE, EXECUTIVE SUITE, CONFERENCE ROOM, BREAK ROOM APPLICATION; 120/230/277 VAC AT 50/

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Proximity Sensors
Product Number WDT100-LA
Product Name Occupancy Sensor/Switch
Sensor Technology Ultrasonic Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Cylinder Sensors - 2128664 - RS Components, Ltd.
Specs
Sensor Technology Magnetic Proximity Sensor
Power Requirements DC Powered
Electrical Output Switched / Alarm
View Details
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Miniature Rectangular Photoelectric Sensors - Cubic Series 4040 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Rectangular
Operation Distance 5.91 to 591 inch (150 to 15000 mm)
View Details
Ultrasonic Sensors - 076-10005-05 - TE Connectivity
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details