Hubbell Lighting, Inc. Wraparound Surface Fixture WC2-220-L120

Description
PRE PAINTED WITH HIGH GLOSS BAKED WHITE ENAMEL FINISH 2 FT 10 INCH 2 FT LAMP LENGTH 2 FT NOMINAL LENGTH LPF BALLAST TYPE 2 LAMP(S) 20T12 LAMP TYPE 20 W LAMP WATTAGE HEAVY GAUGE STEEL HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE CLEAR ACRYLIC PRISMATIC DIFFUSER LENS TYPE MOUNTING CEILING WC MODEL
Datasheet
Description
PRE PAINTED WITH HIGH GLOSS BAKED WHITE ENAMEL FINISH 2 FT 10 INCH 2 FT LAMP LENGTH 2 FT NOMINAL LENGTH LPF BALLAST TYPE 2 LAMP(S) 20T12 LAMP TYPE 20 W LAMP WATTAGE HEAVY GAUGE STEEL HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE CLEAR ACRYLIC PRISMATIC DIFFUSER LENS TYPE MOUNTING CEILING WC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wraparound Surface Fixture - WC2-220-L120 - Hubbell Lighting, Inc.
Greenville, SC, USA
Wraparound Surface Fixture
WC2-220-L120
Wraparound Surface Fixture WC2-220-L120
PRE PAINTED WITH HIGH GLOSS BAKED WHITE ENAMEL FINISH 2 FT 10 INCH 2 FT LAMP LENGTH 2 FT NOMINAL LENGTH LPF BALLAST TYPE 2 LAMP(S) 20T12 LAMP TYPE 20 W LAMP WATTAGE HEAVY GAUGE STEEL HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE CLEAR ACRYLIC PRISMATIC DIFFUSER LENS TYPE MOUNTING CEILING WC MODEL
  • PRE PAINTED WITH HIGH GLOSS BAKED WHITE ENAMEL FINISH
  • 2 FT
  • 10 INCH
  • 2 FT LAMP LENGTH
  • 2 FT NOMINAL LENGTH
  • LPF BALLAST TYPE
  • 2 LAMP(S)
  • 20T12 LAMP TYPE
  • 20 W LAMP WATTAGE
  • HEAVY GAUGE STEEL HOUSING MATERIAL
  • 120 V LAMP/BALLAST VOLTAGE
  • CLEAR ACRYLIC PRISMATIC DIFFUSER LENS TYPE
  • MOUNTING CEILING
  • WC MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number WC2-220-L120
Product Name Wraparound Surface Fixture
Features Ballast Included
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2318114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details