Hubbell Lighting, Inc. Wraparound Surface Fixture WC2-217-EU

Description
WIDE TYPE BAKED WHITE ENAMEL FINISH 2 FT 10 INCH 2-15/16 INCH 2 FT LAMP LENGTH 2 FT NOMINAL LENGTH ELECTRONIC, INSTANT START BALLAST TYPE 2 LAMP(S) T8 LAMP TYPE 17 W LAMP WATTAGE HEAVY GAUGE STEEL HOUSING MATERIAL 120 TO 277 V LAMP/BALLAST VOLTAGE CLEAR ACRYLIC PRISMATIC LENS TYPE APPLICATION DAMP LOCATION APPROVAL UL 1598, CUL, CSA
Datasheet
Description
WIDE TYPE BAKED WHITE ENAMEL FINISH 2 FT 10 INCH 2-15/16 INCH 2 FT LAMP LENGTH 2 FT NOMINAL LENGTH ELECTRONIC, INSTANT START BALLAST TYPE 2 LAMP(S) T8 LAMP TYPE 17 W LAMP WATTAGE HEAVY GAUGE STEEL HOUSING MATERIAL 120 TO 277 V LAMP/BALLAST VOLTAGE CLEAR ACRYLIC PRISMATIC LENS TYPE APPLICATION DAMP LOCATION APPROVAL UL 1598, CUL, CSA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wraparound Surface Fixture - WC2-217-EU - Hubbell Lighting, Inc.
Greenville, SC, USA
Wraparound Surface Fixture
WC2-217-EU
Wraparound Surface Fixture WC2-217-EU
WIDE TYPE BAKED WHITE ENAMEL FINISH 2 FT 10 INCH 2-15/16 INCH 2 FT LAMP LENGTH 2 FT NOMINAL LENGTH ELECTRONIC, INSTANT START BALLAST TYPE 2 LAMP(S) T8 LAMP TYPE 17 W LAMP WATTAGE HEAVY GAUGE STEEL HOUSING MATERIAL 120 TO 277 V LAMP/BALLAST VOLTAGE CLEAR ACRYLIC PRISMATIC LENS TYPE APPLICATION DAMP LOCATION APPROVAL UL 1598, CUL, CSA
  • WIDE TYPE
  • BAKED WHITE ENAMEL FINISH
  • 2 FT
  • 10 INCH
  • 2-15/16 INCH
  • 2 FT LAMP LENGTH
  • 2 FT NOMINAL LENGTH
  • ELECTRONIC, INSTANT START BALLAST TYPE
  • 2 LAMP(S)
  • T8 LAMP TYPE
  • 17 W LAMP WATTAGE
  • HEAVY GAUGE STEEL HOUSING MATERIAL
  • 120 TO 277 V LAMP/BALLAST VOLTAGE
  • CLEAR ACRYLIC PRISMATIC LENS TYPE
  • APPLICATION DAMP LOCATION
  • APPROVAL UL 1598, CUL, CSA
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number WC2-217-EU
Product Name Wraparound Surface Fixture
Features Ballast Included
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2407110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details