Hubbell Lighting, Inc. Wall Bracket Surface Fixture WAL4-232-EU

Description
PHOSPHATE BONDED HIGH BAKED WHITE POWDER COATED FINISH 48 INCH 7-5/8 INCH 3-1/2 INCH 4 FT LAMP LENGTH 4 FT NOMINAL LENGTH ELECTRONIC, INSTANT START BALLAST TYPE 2 LAMP(S) 32T8 LAMP TYPE 120 TO 277 V LAMP/BALLAST VOLTAGE 1-PIECE CLEAR PRISMATIC ACRYLIC DIFFUSER LENS TYPE APPROVAL ADA, UL 1598, CUL, CSA, NYC LAMP WATTAGE 32/30/28/25 W HOUSING MATERIAL HEAVY GAUGE COLD ROLLED STEEL WAL MODEL
Datasheet
Description
PHOSPHATE BONDED HIGH BAKED WHITE POWDER COATED FINISH 48 INCH 7-5/8 INCH 3-1/2 INCH 4 FT LAMP LENGTH 4 FT NOMINAL LENGTH ELECTRONIC, INSTANT START BALLAST TYPE 2 LAMP(S) 32T8 LAMP TYPE 120 TO 277 V LAMP/BALLAST VOLTAGE 1-PIECE CLEAR PRISMATIC ACRYLIC DIFFUSER LENS TYPE APPROVAL ADA, UL 1598, CUL, CSA, NYC LAMP WATTAGE 32/30/28/25 W HOUSING MATERIAL HEAVY GAUGE COLD ROLLED STEEL WAL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Bracket Surface Fixture - WAL4-232-EU - Hubbell Lighting, Inc.
Greenville, SC, USA
Wall Bracket Surface Fixture
WAL4-232-EU
Wall Bracket Surface Fixture WAL4-232-EU
PHOSPHATE BONDED HIGH BAKED WHITE POWDER COATED FINISH 48 INCH 7-5/8 INCH 3-1/2 INCH 4 FT LAMP LENGTH 4 FT NOMINAL LENGTH ELECTRONIC, INSTANT START BALLAST TYPE 2 LAMP(S) 32T8 LAMP TYPE 120 TO 277 V LAMP/BALLAST VOLTAGE 1-PIECE CLEAR PRISMATIC ACRYLIC DIFFUSER LENS TYPE APPROVAL ADA, UL 1598, CUL, CSA, NYC LAMP WATTAGE 32/30/28/25 W HOUSING MATERIAL HEAVY GAUGE COLD ROLLED STEEL WAL MODEL
  • PHOSPHATE BONDED HIGH BAKED WHITE POWDER COATED FINISH
  • 48 INCH
  • 7-5/8 INCH
  • 3-1/2 INCH
  • 4 FT LAMP LENGTH
  • 4 FT NOMINAL LENGTH
  • ELECTRONIC, INSTANT START BALLAST TYPE
  • 2 LAMP(S)
  • 32T8 LAMP TYPE
  • 120 TO 277 V LAMP/BALLAST VOLTAGE
  • 1-PIECE CLEAR PRISMATIC ACRYLIC DIFFUSER LENS TYPE
  • APPROVAL ADA, UL 1598, CUL, CSA, NYC
  • LAMP WATTAGE 32/30/28/25 W
  • HOUSING MATERIAL HEAVY GAUGE COLD ROLLED STEEL
  • WAL MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number WAL4-232-EU
Product Name Wall Bracket Surface Fixture
Features Ballast Included
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1947690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details