Wiegmann Multipurpose Floor Mount Enclosure WA903636FS

Description
" ONE DOOR TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY INSIDE/OUTSIDE COLOR 36.12 INCH 36.12 WIDTH IN INCH 90.12 INCH 90.12 HEIGHT IN INCH 36.12 INCH 36.12 DEPTH IN INCH 2289.05 HEIGHT IN MM UL 508, CSA APPROVAL SURFACE MOUNTING NEMA 12 ENCLOSURE 10 GAUGE BODY/DOOR MATERIAL SPECIFICATION INDOOR SERVICE TYPE ONE DOOR SINGLE ACCESS HEAVY GAUGE CONTINUOUS HINGE, 3 POINT LATCH AND KEY LOCKING HANDLE, GASKETED DOOR MOUNTING WIEGMANN[R] BRAND APPLICATION ELECTRICAL CONTROL, INSTRUMENT, TERMINAL ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER INCLUSION BODY STIFFENER, PRINT POCKET PANEL COLOR WHITE PANEL FINISH POLYESTER POWDER PAINT DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WA-FS MODEL "
Datasheet
Description
" ONE DOOR TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY INSIDE/OUTSIDE COLOR 36.12 INCH 36.12 WIDTH IN INCH 90.12 INCH 90.12 HEIGHT IN INCH 36.12 INCH 36.12 DEPTH IN INCH 2289.05 HEIGHT IN MM UL 508, CSA APPROVAL SURFACE MOUNTING NEMA 12 ENCLOSURE 10 GAUGE BODY/DOOR MATERIAL SPECIFICATION INDOOR SERVICE TYPE ONE DOOR SINGLE ACCESS HEAVY GAUGE CONTINUOUS HINGE, 3 POINT LATCH AND KEY LOCKING HANDLE, GASKETED DOOR MOUNTING WIEGMANN[R] BRAND APPLICATION ELECTRICAL CONTROL, INSTRUMENT, TERMINAL ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER INCLUSION BODY STIFFENER, PRINT POCKET PANEL COLOR WHITE PANEL FINISH POLYESTER POWDER PAINT DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WA-FS MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Floor Mount Enclosure - WA903636FS - Wiegmann
Freeburg, IL, USA
Multipurpose Floor Mount Enclosure
WA903636FS
Multipurpose Floor Mount Enclosure WA903636FS
" ONE DOOR TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY INSIDE/OUTSIDE COLOR 36.12 INCH 36.12 WIDTH IN INCH 90.12 INCH 90.12 HEIGHT IN INCH 36.12 INCH 36.12 DEPTH IN INCH 2289.05 HEIGHT IN MM UL 508, CSA APPROVAL SURFACE MOUNTING NEMA 12 ENCLOSURE 10 GAUGE BODY/DOOR MATERIAL SPECIFICATION INDOOR SERVICE TYPE ONE DOOR SINGLE ACCESS HEAVY GAUGE CONTINUOUS HINGE, 3 POINT LATCH AND KEY LOCKING HANDLE, GASKETED DOOR MOUNTING WIEGMANN[R] BRAND APPLICATION ELECTRICAL CONTROL, INSTRUMENT, TERMINAL ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER INCLUSION BODY STIFFENER, PRINT POCKET PANEL COLOR WHITE PANEL FINISH POLYESTER POWDER PAINT DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WA-FS MODEL "

"

  • ONE DOOR TYPE
  • STEEL MATERIAL
  • POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH
  • ANSI 61 GRAY INSIDE/OUTSIDE COLOR
  • 36.12 INCH
  • 36.12 WIDTH IN INCH
  • 90.12 INCH
  • 90.12 HEIGHT IN INCH
  • 36.12 INCH
  • 36.12 DEPTH IN INCH
  • 2289.05 HEIGHT IN MM
  • UL 508, CSA APPROVAL
  • SURFACE MOUNTING
  • NEMA 12 ENCLOSURE
  • 10 GAUGE BODY/DOOR MATERIAL SPECIFICATION
  • INDOOR SERVICE TYPE
  • ONE DOOR SINGLE ACCESS
  • HEAVY GAUGE CONTINUOUS HINGE, 3 POINT LATCH AND KEY LOCKING HANDLE, GASKETED DOOR MOUNTING
  • WIEGMANN[R] BRAND
  • APPLICATION ELECTRICAL CONTROL, INSTRUMENT, TERMINAL
  • ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER
  • INCLUSION BODY STIFFENER, PRINT POCKET
  • PANEL COLOR WHITE
  • PANEL FINISH POLYESTER POWDER PAINT
  • DEPTH IN INCH - UOM IN
  • HEIGHT IN INCH - UOM IN
  • HEIGHT IN MM - UOM MM
  • WIDTH IN INCH - UOM IN
  • WA-FS MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Wiegmann
Product Category Industrial Enclosures
Product Number WA903636FS
Product Name Multipurpose Floor Mount Enclosure
Length 90.12 inch (2289 mm)
Width 36.12 inch (917 mm)
Depth 36.12 inch (917 mm)
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418C10 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 20 inch (508 mm)
Width 16 inch (406 mm)
View Details
5 suppliers
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details