Hubbell Wiring Device-Kellems Occupancy Sensor/Switch WA90

Description
LONG RANGE TYPE; 3.36 INCH W X 2.03 INCH D X 3.33 INCH H SIZE; WHITE FINISH; UL (CANADA AND US) APPROVAL; COMMERCIAL APPLICATION; 24 VDC VOLTAGE RATING; WALL/CEILING MOUNTING; PASSIVE INFRARED SENSOR TYPE; 90 SQ FT AREA COVERAGE; 15 SEC TO 30 MIN TIME DEL
Datasheet
Description
LONG RANGE TYPE; 3.36 INCH W X 2.03 INCH D X 3.33 INCH H SIZE; WHITE FINISH; UL (CANADA AND US) APPROVAL; COMMERCIAL APPLICATION; 24 VDC VOLTAGE RATING; WALL/CEILING MOUNTING; PASSIVE INFRARED SENSOR TYPE; 90 SQ FT AREA COVERAGE; 15 SEC TO 30 MIN TIME DEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Occupancy Sensor/Switch - WA90 - Hubbell Wiring Device-Kellems
Milford, CT, USA
Occupancy Sensor/Switch
WA90
Occupancy Sensor/Switch WA90
LONG RANGE TYPE; 3.36 INCH W X 2.03 INCH D X 3.33 INCH H SIZE; WHITE FINISH; UL (CANADA AND US) APPROVAL; COMMERCIAL APPLICATION; 24 VDC VOLTAGE RATING; WALL/CEILING MOUNTING; PASSIVE INFRARED SENSOR TYPE; 90 SQ FT AREA COVERAGE; 15 SEC TO 30 MIN TIME DEL

LONG RANGE TYPE; 3.36 INCH W X 2.03 INCH D X 3.33 INCH H SIZE; WHITE FINISH; UL (CANADA AND US) APPROVAL; COMMERCIAL APPLICATION; 24 VDC VOLTAGE RATING; WALL/CEILING MOUNTING; PASSIVE INFRARED SENSOR TYPE; 90 SQ FT AREA COVERAGE; 15 SEC TO 30 MIN TIME DEL

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Proximity Sensors
Product Number WA90
Product Name Occupancy Sensor/Switch
Power Requirements DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Proximity sensor - SIEN-M8B-PS-S-L - Festo Corporation
Specs
Operation Distance 0.0591 inch (1.5 mm)
Switching Frequency 5 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
Block Sensors - 9863-2964 - Altech Corp.
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.1600 inch (4.06 mm)
View Details
3 suppliers
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Ring DC 4 Wire Inductive Ring Sensor - S3213R - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Ring
Operation Distance 2.48 inch (63 mm)
View Details