Wiegmann Floor Mount Disconnect Enclosure WA72X7318U

Description
" FLANGE MOUNT CIRCUIT BREAKER/DISCONNECT SWITCH TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 73.75 INCH 73.75 WIDTH IN INCH 72.13 INCH 72.13 HEIGHT IN INCH 18.13 INCH 18.13 DEPTH IN INCH UL 508, CSA APPROVAL FLANGE MOUNTING NEMA 12 ENCLOSURE 10 GAUGE MATERIAL SPECIFICATION (2) 15 INCH STANDS MOUNTING HARDWARE INDOOR SERVICE TYPE TWO DOOR SINGLE ACCESS NPDD7272 BACK PANEL HEAVY DUTY CONTINUOUS HINGE, 3 POINT PADLOCKABLE HANDLE, GASKETED DOOR MOUNTING WIEGMANN[R] BRAND ENVIRONMENTAL CONDITIONS DIRT, DUST TIGHT, OIL TIGHT, WATER INCLUSION (2) BODY STIFFENERS, (8) COLLAR STUDS, PRINT POCKET PANEL COLOR WHITE PANEL FINISH POLYESTER POWDER PAINTED PANEL SIZE 68 INCH WIDTH X 68 INCH HEIGHT DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN WAX-U MODEL "
Datasheet
Description
" FLANGE MOUNT CIRCUIT BREAKER/DISCONNECT SWITCH TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 73.75 INCH 73.75 WIDTH IN INCH 72.13 INCH 72.13 HEIGHT IN INCH 18.13 INCH 18.13 DEPTH IN INCH UL 508, CSA APPROVAL FLANGE MOUNTING NEMA 12 ENCLOSURE 10 GAUGE MATERIAL SPECIFICATION (2) 15 INCH STANDS MOUNTING HARDWARE INDOOR SERVICE TYPE TWO DOOR SINGLE ACCESS NPDD7272 BACK PANEL HEAVY DUTY CONTINUOUS HINGE, 3 POINT PADLOCKABLE HANDLE, GASKETED DOOR MOUNTING WIEGMANN[R] BRAND ENVIRONMENTAL CONDITIONS DIRT, DUST TIGHT, OIL TIGHT, WATER INCLUSION (2) BODY STIFFENERS, (8) COLLAR STUDS, PRINT POCKET PANEL COLOR WHITE PANEL FINISH POLYESTER POWDER PAINTED PANEL SIZE 68 INCH WIDTH X 68 INCH HEIGHT DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN WAX-U MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Floor Mount Disconnect Enclosure - WA72X7318U - Wiegmann
Freeburg, IL, USA
Floor Mount Disconnect Enclosure
WA72X7318U
Floor Mount Disconnect Enclosure WA72X7318U
" FLANGE MOUNT CIRCUIT BREAKER/DISCONNECT SWITCH TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 73.75 INCH 73.75 WIDTH IN INCH 72.13 INCH 72.13 HEIGHT IN INCH 18.13 INCH 18.13 DEPTH IN INCH UL 508, CSA APPROVAL FLANGE MOUNTING NEMA 12 ENCLOSURE 10 GAUGE MATERIAL SPECIFICATION (2) 15 INCH STANDS MOUNTING HARDWARE INDOOR SERVICE TYPE TWO DOOR SINGLE ACCESS NPDD7272 BACK PANEL HEAVY DUTY CONTINUOUS HINGE, 3 POINT PADLOCKABLE HANDLE, GASKETED DOOR MOUNTING WIEGMANN[R] BRAND ENVIRONMENTAL CONDITIONS DIRT, DUST TIGHT, OIL TIGHT, WATER INCLUSION (2) BODY STIFFENERS, (8) COLLAR STUDS, PRINT POCKET PANEL COLOR WHITE PANEL FINISH POLYESTER POWDER PAINTED PANEL SIZE 68 INCH WIDTH X 68 INCH HEIGHT DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN WAX-U MODEL "

"

  • FLANGE MOUNT CIRCUIT BREAKER/DISCONNECT SWITCH TYPE
  • STEEL MATERIAL
  • POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH
  • ANSI 61 GRAY COLOR
  • 73.75 INCH
  • 73.75 WIDTH IN INCH
  • 72.13 INCH
  • 72.13 HEIGHT IN INCH
  • 18.13 INCH
  • 18.13 DEPTH IN INCH
  • UL 508, CSA APPROVAL
  • FLANGE MOUNTING
  • NEMA 12 ENCLOSURE
  • 10 GAUGE MATERIAL SPECIFICATION
  • (2) 15 INCH STANDS MOUNTING HARDWARE
  • INDOOR SERVICE TYPE
  • TWO DOOR SINGLE ACCESS
  • NPDD7272 BACK PANEL
  • HEAVY DUTY CONTINUOUS HINGE, 3 POINT PADLOCKABLE HANDLE, GASKETED DOOR MOUNTING
  • WIEGMANN[R] BRAND
  • ENVIRONMENTAL CONDITIONS DIRT, DUST TIGHT, OIL TIGHT, WATER
  • INCLUSION (2) BODY STIFFENERS, (8) COLLAR STUDS, PRINT POCKET
  • PANEL COLOR WHITE
  • PANEL FINISH POLYESTER POWDER PAINTED
  • PANEL SIZE 68 INCH WIDTH X 68 INCH HEIGHT
  • DEPTH IN INCH - UOM IN
  • HEIGHT IN INCH - UOM IN
  • WIDTH IN INCH - UOM IN
  • WAX-U MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Wiegmann
Product Category Industrial Enclosures
Product Number WA72X7318U
Product Name Floor Mount Disconnect Enclosure
Length 72.13 inch (1832 mm)
Width 73.75 inch (1873 mm)
Depth 18.13 inch (461 mm)
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418K10 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 30 inch (762 mm)
Width 24 inch (610 mm)
View Details
3 suppliers
Styrene Instrument Case - 762 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 4.75 inch (121 mm)
View Details
2 suppliers
Desktop Enclosures - 7694927 - RS Components, Ltd.
Specs
Shape Rectangular; Slanted
Length 7.87 inch (200 mm)
Width 7.87 inch (200 mm)
View Details