Wiegmann Multipurpose Floor Mount Enclosure WA726036FSDSS

Description
" 2-DOOR TYPE 304 STAINLESS STEEL MATERIAL SMOOTH BRUSHED FINISH 60.12 INCH 72.12 INCH 36.12 INCH UL 508, CSA APPROVAL SURFACE MOUNTING NEMA 12 ENCLOSURE 10 GAUGE MATERIAL SPECIFICATION INDOOR SERVICE TYPE TWO DOOR SINGLE ACCESS WA72P60F1 BACK PANEL HEAVY GAUGE CONTINUOUS HINGE, 3-POINT LATCHING, KEYLOCKING HANDLE DOOR MOUNTING APPLICATION ELECTRICAL AND ELECTRONIC CONTROL, COMPONENT, INSTRUMENT, CONTACTOR, DRIVE, INDUSTRIAL, MOTOR STARTER, PAPER INDUSTRY, PLC, PULP INDUSTRY, TEXTILE INDUSTRY, WOOD PRODUCT INDUSTRY ENVIRONMENTAL CONDITIONS DRIPPING WATER, DIRT, DUST, OIL WA-FSDSS MODEL "
Datasheet
Description
" 2-DOOR TYPE 304 STAINLESS STEEL MATERIAL SMOOTH BRUSHED FINISH 60.12 INCH 72.12 INCH 36.12 INCH UL 508, CSA APPROVAL SURFACE MOUNTING NEMA 12 ENCLOSURE 10 GAUGE MATERIAL SPECIFICATION INDOOR SERVICE TYPE TWO DOOR SINGLE ACCESS WA72P60F1 BACK PANEL HEAVY GAUGE CONTINUOUS HINGE, 3-POINT LATCHING, KEYLOCKING HANDLE DOOR MOUNTING APPLICATION ELECTRICAL AND ELECTRONIC CONTROL, COMPONENT, INSTRUMENT, CONTACTOR, DRIVE, INDUSTRIAL, MOTOR STARTER, PAPER INDUSTRY, PLC, PULP INDUSTRY, TEXTILE INDUSTRY, WOOD PRODUCT INDUSTRY ENVIRONMENTAL CONDITIONS DRIPPING WATER, DIRT, DUST, OIL WA-FSDSS MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Floor Mount Enclosure - WA726036FSDSS - Wiegmann
Freeburg, IL, USA
Multipurpose Floor Mount Enclosure
WA726036FSDSS
Multipurpose Floor Mount Enclosure WA726036FSDSS
" 2-DOOR TYPE 304 STAINLESS STEEL MATERIAL SMOOTH BRUSHED FINISH 60.12 INCH 72.12 INCH 36.12 INCH UL 508, CSA APPROVAL SURFACE MOUNTING NEMA 12 ENCLOSURE 10 GAUGE MATERIAL SPECIFICATION INDOOR SERVICE TYPE TWO DOOR SINGLE ACCESS WA72P60F1 BACK PANEL HEAVY GAUGE CONTINUOUS HINGE, 3-POINT LATCHING, KEYLOCKING HANDLE DOOR MOUNTING APPLICATION ELECTRICAL AND ELECTRONIC CONTROL, COMPONENT, INSTRUMENT, CONTACTOR, DRIVE, INDUSTRIAL, MOTOR STARTER, PAPER INDUSTRY, PLC, PULP INDUSTRY, TEXTILE INDUSTRY, WOOD PRODUCT INDUSTRY ENVIRONMENTAL CONDITIONS DRIPPING WATER, DIRT, DUST, OIL WA-FSDSS MODEL "

"

  • 2-DOOR TYPE
  • 304 STAINLESS STEEL MATERIAL
  • SMOOTH BRUSHED FINISH
  • 60.12 INCH
  • 72.12 INCH
  • 36.12 INCH
  • UL 508, CSA APPROVAL
  • SURFACE MOUNTING
  • NEMA 12 ENCLOSURE
  • 10 GAUGE MATERIAL SPECIFICATION
  • INDOOR SERVICE TYPE
  • TWO DOOR SINGLE ACCESS
  • WA72P60F1 BACK PANEL
  • HEAVY GAUGE CONTINUOUS HINGE, 3-POINT LATCHING, KEYLOCKING HANDLE DOOR MOUNTING
  • APPLICATION ELECTRICAL AND ELECTRONIC CONTROL, COMPONENT, INSTRUMENT, CONTACTOR, DRIVE, INDUSTRIAL, MOTOR STARTER, PAPER INDUSTRY, PLC, PULP INDUSTRY, TEXTILE INDUSTRY, WOOD PRODUCT INDUSTRY
  • ENVIRONMENTAL CONDITIONS DRIPPING WATER, DIRT, DUST, OIL
  • WA-FSDSS MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Wiegmann
Product Category Industrial Enclosures
Product Number WA726036FSDSS
Product Name Multipurpose Floor Mount Enclosure
Length 72.12 inch (1832 mm)
Width 60.12 inch (1527 mm)
Depth 36.12 inch (917 mm)
Material Steel - Stainless
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Small Enclosures - Extruded Enclosures - 1455N2201BU - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular; Rounded Rectangle
Length 8.66 inch (220 mm)
View Details
3 suppliers
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details