Wiegmann Multipurpose Floor Mount Enclosure WA723618FSSS

Description
" ONE DOOR TYPE 304 STAINLESS STEEL MATERIAL SMOOTH BRUSHED OUTSIDE FINISH 36.12 INCH 36.12 WIDTH IN INCH 72.12 INCH 72.12 HEIGHT IN INCH 18.12 INCH 18.12 DEPTH IN INCH 1831.85 HEIGHT IN MM UL 508, CSA APPROVAL SURFACE MOUNTING NEMA 12 ENCLOSURE 12 GAUGE BODY/DOOR MATERIAL SPECIFICATION ONE DOOR SINGLE ACCESS HEAVY GAUGE CONTINUOUS HINGE, 3 POINT LATCH AND KEY LOCKING HANDLE, GASKETED DOOR MOUNTING WIEGMANN[R] BRAND APPLICATION AUTOMOTIVE, ELECTRICAL AND ELECTRONIC CONTROL, CONTACTOR, DRIVE, INDUSTRIAL, MOTOR STARTER, PAPER INDUSTRY, PLC, PULP INDUSTRY, TEXTILE INDUSTRY, WOOD PRODUCT INDUSTRY ENVIRONMENTAL CONDITIONS DIRT, DRIPPING WATER, DUST, OIL DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WA-FSSS MODEL "
Datasheet
Description
" ONE DOOR TYPE 304 STAINLESS STEEL MATERIAL SMOOTH BRUSHED OUTSIDE FINISH 36.12 INCH 36.12 WIDTH IN INCH 72.12 INCH 72.12 HEIGHT IN INCH 18.12 INCH 18.12 DEPTH IN INCH 1831.85 HEIGHT IN MM UL 508, CSA APPROVAL SURFACE MOUNTING NEMA 12 ENCLOSURE 12 GAUGE BODY/DOOR MATERIAL SPECIFICATION ONE DOOR SINGLE ACCESS HEAVY GAUGE CONTINUOUS HINGE, 3 POINT LATCH AND KEY LOCKING HANDLE, GASKETED DOOR MOUNTING WIEGMANN[R] BRAND APPLICATION AUTOMOTIVE, ELECTRICAL AND ELECTRONIC CONTROL, CONTACTOR, DRIVE, INDUSTRIAL, MOTOR STARTER, PAPER INDUSTRY, PLC, PULP INDUSTRY, TEXTILE INDUSTRY, WOOD PRODUCT INDUSTRY ENVIRONMENTAL CONDITIONS DIRT, DRIPPING WATER, DUST, OIL DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WA-FSSS MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Floor Mount Enclosure - WA723618FSSS - Wiegmann
Freeburg, IL, USA
Multipurpose Floor Mount Enclosure
WA723618FSSS
Multipurpose Floor Mount Enclosure WA723618FSSS
" ONE DOOR TYPE 304 STAINLESS STEEL MATERIAL SMOOTH BRUSHED OUTSIDE FINISH 36.12 INCH 36.12 WIDTH IN INCH 72.12 INCH 72.12 HEIGHT IN INCH 18.12 INCH 18.12 DEPTH IN INCH 1831.85 HEIGHT IN MM UL 508, CSA APPROVAL SURFACE MOUNTING NEMA 12 ENCLOSURE 12 GAUGE BODY/DOOR MATERIAL SPECIFICATION ONE DOOR SINGLE ACCESS HEAVY GAUGE CONTINUOUS HINGE, 3 POINT LATCH AND KEY LOCKING HANDLE, GASKETED DOOR MOUNTING WIEGMANN[R] BRAND APPLICATION AUTOMOTIVE, ELECTRICAL AND ELECTRONIC CONTROL, CONTACTOR, DRIVE, INDUSTRIAL, MOTOR STARTER, PAPER INDUSTRY, PLC, PULP INDUSTRY, TEXTILE INDUSTRY, WOOD PRODUCT INDUSTRY ENVIRONMENTAL CONDITIONS DIRT, DRIPPING WATER, DUST, OIL DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WA-FSSS MODEL "

"

  • ONE DOOR TYPE
  • 304 STAINLESS STEEL MATERIAL
  • SMOOTH BRUSHED OUTSIDE FINISH
  • 36.12 INCH
  • 36.12 WIDTH IN INCH
  • 72.12 INCH
  • 72.12 HEIGHT IN INCH
  • 18.12 INCH
  • 18.12 DEPTH IN INCH
  • 1831.85 HEIGHT IN MM
  • UL 508, CSA APPROVAL
  • SURFACE MOUNTING
  • NEMA 12 ENCLOSURE
  • 12 GAUGE BODY/DOOR MATERIAL SPECIFICATION
  • ONE DOOR SINGLE ACCESS
  • HEAVY GAUGE CONTINUOUS HINGE, 3 POINT LATCH AND KEY LOCKING HANDLE, GASKETED DOOR MOUNTING
  • WIEGMANN[R] BRAND
  • APPLICATION AUTOMOTIVE, ELECTRICAL AND ELECTRONIC CONTROL, CONTACTOR, DRIVE, INDUSTRIAL, MOTOR STARTER, PAPER INDUSTRY, PLC, PULP INDUSTRY, TEXTILE INDUSTRY, WOOD PRODUCT INDUSTRY
  • ENVIRONMENTAL CONDITIONS DIRT, DRIPPING WATER, DUST, OIL
  • DEPTH IN INCH - UOM IN
  • HEIGHT IN INCH - UOM IN
  • HEIGHT IN MM - UOM MM
  • WIDTH IN INCH - UOM IN
  • WA-FSSS MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Wiegmann
Product Category Industrial Enclosures
Product Number WA723618FSSS
Product Name Multipurpose Floor Mount Enclosure
Length 72.12 inch (1832 mm)
Width 36.12 inch (917 mm)
Depth 18.12 inch (460 mm)
Material Steel - Stainless
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Small Enclosures - General Purpose Metal - 1411S - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 8 inch (203 mm)
Width 4 inch (102 mm)
View Details
4 suppliers
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details