Wiegmann Multipurpose Floor Mount Enclosure WA723618FS

Description
" 1-DOOR TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 36.12 INCH 72.12 INCH 18.12 INCH UL 508, CSA APPROVAL SURFACE MOUNTING NEMA 12 ENCLOSURE 12 GAUGE MATERIAL SPECIFICATION INDOOR SERVICE TYPE ONE DOOR SINGLE ACCESS HEAVY GAUGE CONTINUOUS HINGE, 3-POINT KEYLOCKING/PADLOCKIN G HANDLE DOOR MOUNTING APPLICATION ELECTRICAL AND ELECTRONIC CONTROL, COMPONENT, INSTRUMENT ENVIRONMENTAL CONDITIONS DRIPPING WATER, DIRT, DUST, OIL WA-FS MODEL "
Datasheet
Description
" 1-DOOR TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 36.12 INCH 72.12 INCH 18.12 INCH UL 508, CSA APPROVAL SURFACE MOUNTING NEMA 12 ENCLOSURE 12 GAUGE MATERIAL SPECIFICATION INDOOR SERVICE TYPE ONE DOOR SINGLE ACCESS HEAVY GAUGE CONTINUOUS HINGE, 3-POINT KEYLOCKING/PADLOCKIN G HANDLE DOOR MOUNTING APPLICATION ELECTRICAL AND ELECTRONIC CONTROL, COMPONENT, INSTRUMENT ENVIRONMENTAL CONDITIONS DRIPPING WATER, DIRT, DUST, OIL WA-FS MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Floor Mount Enclosure - WA723618FS - Wiegmann
Freeburg, IL, USA
Multipurpose Floor Mount Enclosure
WA723618FS
Multipurpose Floor Mount Enclosure WA723618FS
" 1-DOOR TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 36.12 INCH 72.12 INCH 18.12 INCH UL 508, CSA APPROVAL SURFACE MOUNTING NEMA 12 ENCLOSURE 12 GAUGE MATERIAL SPECIFICATION INDOOR SERVICE TYPE ONE DOOR SINGLE ACCESS HEAVY GAUGE CONTINUOUS HINGE, 3-POINT KEYLOCKING/PADLOCKIN G HANDLE DOOR MOUNTING APPLICATION ELECTRICAL AND ELECTRONIC CONTROL, COMPONENT, INSTRUMENT ENVIRONMENTAL CONDITIONS DRIPPING WATER, DIRT, DUST, OIL WA-FS MODEL "

"

  • 1-DOOR TYPE
  • STEEL MATERIAL
  • POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH
  • ANSI 61 GRAY COLOR
  • 36.12 INCH
  • 72.12 INCH
  • 18.12 INCH
  • UL 508, CSA APPROVAL
  • SURFACE MOUNTING
  • NEMA 12 ENCLOSURE
  • 12 GAUGE MATERIAL SPECIFICATION
  • INDOOR SERVICE TYPE
  • ONE DOOR SINGLE ACCESS
  • HEAVY GAUGE CONTINUOUS HINGE, 3-POINT KEYLOCKING/PADLOCKING HANDLE DOOR MOUNTING
  • APPLICATION ELECTRICAL AND ELECTRONIC CONTROL, COMPONENT, INSTRUMENT
  • ENVIRONMENTAL CONDITIONS DRIPPING WATER, DIRT, DUST, OIL
  • WA-FS MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Wiegmann
Product Category Industrial Enclosures
Product Number WA723618FS
Product Name Multipurpose Floor Mount Enclosure
Length 72.12 inch (1832 mm)
Width 36.12 inch (917 mm)
Depth 18.12 inch (460 mm)
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418CA8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 20 inch (508 mm)
Width 12 inch (305 mm)
View Details
4 suppliers
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details