Wiegmann Multipurpose Floor Mount Enclosure WA723018FSSS

Description
" ONE DOOR TYPE 304 STAINLESS STEEL MATERIAL SMOOTH BRUSHED OUTSIDE FINISH 30.12 INCH 30.12 WIDTH IN INCH 72.12 INCH 72.12 HEIGHT IN INCH 18.12 INCH 18.12 DEPTH IN INCH 1831.85 HEIGHT IN MM UL 508, CSA APPROVAL SURFACE MOUNTING NEMA 12 ENCLOSURE 12 GAUGE BODY/DOOR MATERIAL SPECIFICATION ONE DOOR SINGLE ACCESS HEAVY GAUGE CONTINUOUS HINGE, 3 POINT LATCH AND KEY LOCKING HANDLE, GASKETED DOOR MOUNTING WIEGMANN[R] BRAND APPLICATION AUTOMOTIVE, ELECTRICAL AND ELECTRONIC CONTROL, CONTACTOR, DRIVE, INDUSTRIAL, MOTOR STARTER, PAPER INDUSTRY, PLC, PULP INDUSTRY, TEXTILE INDUSTRY, WOOD PRODUCT INDUSTRY ENVIRONMENTAL CONDITIONS DIRT, DRIPPING WATER, DUST, OIL DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WA-FSSS MODEL "
Datasheet
Description
" ONE DOOR TYPE 304 STAINLESS STEEL MATERIAL SMOOTH BRUSHED OUTSIDE FINISH 30.12 INCH 30.12 WIDTH IN INCH 72.12 INCH 72.12 HEIGHT IN INCH 18.12 INCH 18.12 DEPTH IN INCH 1831.85 HEIGHT IN MM UL 508, CSA APPROVAL SURFACE MOUNTING NEMA 12 ENCLOSURE 12 GAUGE BODY/DOOR MATERIAL SPECIFICATION ONE DOOR SINGLE ACCESS HEAVY GAUGE CONTINUOUS HINGE, 3 POINT LATCH AND KEY LOCKING HANDLE, GASKETED DOOR MOUNTING WIEGMANN[R] BRAND APPLICATION AUTOMOTIVE, ELECTRICAL AND ELECTRONIC CONTROL, CONTACTOR, DRIVE, INDUSTRIAL, MOTOR STARTER, PAPER INDUSTRY, PLC, PULP INDUSTRY, TEXTILE INDUSTRY, WOOD PRODUCT INDUSTRY ENVIRONMENTAL CONDITIONS DIRT, DRIPPING WATER, DUST, OIL DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WA-FSSS MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Floor Mount Enclosure - WA723018FSSS - Wiegmann
Freeburg, IL, USA
Multipurpose Floor Mount Enclosure
WA723018FSSS
Multipurpose Floor Mount Enclosure WA723018FSSS
" ONE DOOR TYPE 304 STAINLESS STEEL MATERIAL SMOOTH BRUSHED OUTSIDE FINISH 30.12 INCH 30.12 WIDTH IN INCH 72.12 INCH 72.12 HEIGHT IN INCH 18.12 INCH 18.12 DEPTH IN INCH 1831.85 HEIGHT IN MM UL 508, CSA APPROVAL SURFACE MOUNTING NEMA 12 ENCLOSURE 12 GAUGE BODY/DOOR MATERIAL SPECIFICATION ONE DOOR SINGLE ACCESS HEAVY GAUGE CONTINUOUS HINGE, 3 POINT LATCH AND KEY LOCKING HANDLE, GASKETED DOOR MOUNTING WIEGMANN[R] BRAND APPLICATION AUTOMOTIVE, ELECTRICAL AND ELECTRONIC CONTROL, CONTACTOR, DRIVE, INDUSTRIAL, MOTOR STARTER, PAPER INDUSTRY, PLC, PULP INDUSTRY, TEXTILE INDUSTRY, WOOD PRODUCT INDUSTRY ENVIRONMENTAL CONDITIONS DIRT, DRIPPING WATER, DUST, OIL DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WA-FSSS MODEL "

"

  • ONE DOOR TYPE
  • 304 STAINLESS STEEL MATERIAL
  • SMOOTH BRUSHED OUTSIDE FINISH
  • 30.12 INCH
  • 30.12 WIDTH IN INCH
  • 72.12 INCH
  • 72.12 HEIGHT IN INCH
  • 18.12 INCH
  • 18.12 DEPTH IN INCH
  • 1831.85 HEIGHT IN MM
  • UL 508, CSA APPROVAL
  • SURFACE MOUNTING
  • NEMA 12 ENCLOSURE
  • 12 GAUGE BODY/DOOR MATERIAL SPECIFICATION
  • ONE DOOR SINGLE ACCESS
  • HEAVY GAUGE CONTINUOUS HINGE, 3 POINT LATCH AND KEY LOCKING HANDLE, GASKETED DOOR MOUNTING
  • WIEGMANN[R] BRAND
  • APPLICATION AUTOMOTIVE, ELECTRICAL AND ELECTRONIC CONTROL, CONTACTOR, DRIVE, INDUSTRIAL, MOTOR STARTER, PAPER INDUSTRY, PLC, PULP INDUSTRY, TEXTILE INDUSTRY, WOOD PRODUCT INDUSTRY
  • ENVIRONMENTAL CONDITIONS DIRT, DRIPPING WATER, DUST, OIL
  • DEPTH IN INCH - UOM IN
  • HEIGHT IN INCH - UOM IN
  • HEIGHT IN MM - UOM MM
  • WIDTH IN INCH - UOM IN
  • WA-FSSS MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Wiegmann
Product Category Industrial Enclosures
Product Number WA723018FSSS
Product Name Multipurpose Floor Mount Enclosure
Length 72.12 inch (1832 mm)
Width 30.12 inch (765 mm)
Depth 18.12 inch (460 mm)
Material Steel - Stainless
Unlock Full Specs
to access all available technical data

Similar Products

TG Series Enclosures - 100-408-01 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.95 inch (202 mm)
View Details
2 suppliers
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC775C - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 48 inch (1219 mm)
View Details
Junction Boxes - 116958 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 1.97 inch (50 mm)
Width 3.46 inch (88 mm)
View Details