Wiegmann Multipurpose Wall Mount Enclosure WA364812WF

Description
" TWO DOOR TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 48 INCH 36 INCH 12 INCH UL 508, CSA APPROVAL WALL MOUNTING NEMA 12 ENCLOSURE HEAVY GAUGE CONTINUOUS HINGE WITH PIN COVER TYPE 14 GAUGE MATERIAL SPECIFICATION INDOOR SERVICE TYPE NP4836 BACK PANEL APPLICATION ELECTRICAL AND ELECTRONIC CONTROL, INSTRUMENT, COMPONENT ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER PANEL SIZE 45 INCH W X 33 INCH H WA-WF MODEL "
Datasheet
Description
" TWO DOOR TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 48 INCH 36 INCH 12 INCH UL 508, CSA APPROVAL WALL MOUNTING NEMA 12 ENCLOSURE HEAVY GAUGE CONTINUOUS HINGE WITH PIN COVER TYPE 14 GAUGE MATERIAL SPECIFICATION INDOOR SERVICE TYPE NP4836 BACK PANEL APPLICATION ELECTRICAL AND ELECTRONIC CONTROL, INSTRUMENT, COMPONENT ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER PANEL SIZE 45 INCH W X 33 INCH H WA-WF MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - WA364812WF - Wiegmann
Freeburg, IL, USA
Multipurpose Wall Mount Enclosure
WA364812WF
Multipurpose Wall Mount Enclosure WA364812WF
" TWO DOOR TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 48 INCH 36 INCH 12 INCH UL 508, CSA APPROVAL WALL MOUNTING NEMA 12 ENCLOSURE HEAVY GAUGE CONTINUOUS HINGE WITH PIN COVER TYPE 14 GAUGE MATERIAL SPECIFICATION INDOOR SERVICE TYPE NP4836 BACK PANEL APPLICATION ELECTRICAL AND ELECTRONIC CONTROL, INSTRUMENT, COMPONENT ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER PANEL SIZE 45 INCH W X 33 INCH H WA-WF MODEL "

"

  • TWO DOOR TYPE
  • STEEL MATERIAL
  • POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH
  • ANSI 61 GRAY COLOR
  • 48 INCH
  • 36 INCH
  • 12 INCH
  • UL 508, CSA APPROVAL
  • WALL MOUNTING
  • NEMA 12 ENCLOSURE
  • HEAVY GAUGE CONTINUOUS HINGE WITH PIN COVER TYPE
  • 14 GAUGE MATERIAL SPECIFICATION
  • INDOOR SERVICE TYPE
  • NP4836 BACK PANEL
  • APPLICATION ELECTRICAL AND ELECTRONIC CONTROL, INSTRUMENT, COMPONENT
  • ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER
  • PANEL SIZE 45 INCH W X 33 INCH H
  • WA-WF MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Wiegmann
Product Category Industrial Enclosures
Product Number WA364812WF
Product Name Multipurpose Wall Mount Enclosure
Length 36 inch (914 mm)
Width 48 inch (1219 mm)
Depth 12 inch (305 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Phenolic Instrument Case - 716 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 5 inch (127 mm)
View Details
3 suppliers
EJC empty enclosure - flameproof enclosures ejc ex d iic 1 - BARTEC
Specs
Material Aluminum; Steel - Stainless
NEMA Rating NEMA Enclosures
Features Flame Retardant
View Details
Shockproof Plastic Enclosure - PFG Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Electronic and Instrument Enclosures; Console Enclosures
Shape Rectangular
Length 2.01 to 2.83 inch (51 to 72 mm)
View Details