Hubbell Lighting, Inc. Vaporproof Incandescent Fixture with Globe and Guard VWX-152

Description
FIXTURE WITH OUTLET BOX TYPE 3/4 INCH HUB SIZE UL, CSA APPROVAL WALL ARM MOUNTING NEMA 3/4 ENCLOSURE A21 LAMP TYPE 150 W LAMP WATTAGE COPPER-FREE CAST ALUMINUM HOUSING MATERIAL COPPER-FREE CAST ALUMINUM GUARD MATERIAL TEMPERED GLASS GLOBE MATERIAL VAPORTITE[R] BRAND V MODEL
Datasheet
Description
FIXTURE WITH OUTLET BOX TYPE 3/4 INCH HUB SIZE UL, CSA APPROVAL WALL ARM MOUNTING NEMA 3/4 ENCLOSURE A21 LAMP TYPE 150 W LAMP WATTAGE COPPER-FREE CAST ALUMINUM HOUSING MATERIAL COPPER-FREE CAST ALUMINUM GUARD MATERIAL TEMPERED GLASS GLOBE MATERIAL VAPORTITE[R] BRAND V MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vaporproof Incandescent Fixture with Globe and Guard - VWX-152 - Hubbell Lighting, Inc.
Greenville, SC, USA
Vaporproof Incandescent Fixture with Globe and Guard
VWX-152
Vaporproof Incandescent Fixture with Globe and Guard VWX-152
FIXTURE WITH OUTLET BOX TYPE 3/4 INCH HUB SIZE UL, CSA APPROVAL WALL ARM MOUNTING NEMA 3/4 ENCLOSURE A21 LAMP TYPE 150 W LAMP WATTAGE COPPER-FREE CAST ALUMINUM HOUSING MATERIAL COPPER-FREE CAST ALUMINUM GUARD MATERIAL TEMPERED GLASS GLOBE MATERIAL VAPORTITE[R] BRAND V MODEL
  • FIXTURE WITH OUTLET BOX TYPE
  • 3/4 INCH HUB SIZE
  • UL, CSA APPROVAL
  • WALL ARM MOUNTING
  • NEMA 3/4 ENCLOSURE
  • A21 LAMP TYPE
  • 150 W LAMP WATTAGE
  • COPPER-FREE CAST ALUMINUM HOUSING MATERIAL
  • COPPER-FREE CAST ALUMINUM GUARD MATERIAL
  • TEMPERED GLASS GLOBE MATERIAL
  • VAPORTITE[R] BRAND
  • V MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number VWX-152
Product Name Vaporproof Incandescent Fixture with Globe and Guard
Lamp Type Incandescent
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235004 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details