Hubbell Lighting, Inc. Vaporproof HID Fixture with Globe and Guard VWGL-1

Description
1/2 INCH THREADED HUB SIZE UL, CSA (CANADA AND US) APPROVAL WET LOCATION APPLICATION WALL MOUNTING IP66 ENCLOSURE 11 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL GRAY POWDER COATED HOUSING FINISH 120 TO 277 V BALLAST/LINE VOLTAGE CAST ALUMINUM GUARD MATERIAL FROSTED GLASS GLOBE MATERIAL GREEN/BLUE/YELLOW/RE D GLOBE COLOR LAMP INTENSITY 757 LUMEN COLOR TEMPERATURE 4000 K
Datasheet
Description
1/2 INCH THREADED HUB SIZE UL, CSA (CANADA AND US) APPROVAL WET LOCATION APPLICATION WALL MOUNTING IP66 ENCLOSURE 11 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL GRAY POWDER COATED HOUSING FINISH 120 TO 277 V BALLAST/LINE VOLTAGE CAST ALUMINUM GUARD MATERIAL FROSTED GLASS GLOBE MATERIAL GREEN/BLUE/YELLOW/RE D GLOBE COLOR LAMP INTENSITY 757 LUMEN COLOR TEMPERATURE 4000 K
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vaporproof HID Fixture with Globe and Guard - VWGL-1 - Hubbell Lighting, Inc.
Greenville, SC, USA
Vaporproof HID Fixture with Globe and Guard
VWGL-1
Vaporproof HID Fixture with Globe and Guard VWGL-1
1/2 INCH THREADED HUB SIZE UL, CSA (CANADA AND US) APPROVAL WET LOCATION APPLICATION WALL MOUNTING IP66 ENCLOSURE 11 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL GRAY POWDER COATED HOUSING FINISH 120 TO 277 V BALLAST/LINE VOLTAGE CAST ALUMINUM GUARD MATERIAL FROSTED GLASS GLOBE MATERIAL GREEN/BLUE/YELLOW/RE D GLOBE COLOR LAMP INTENSITY 757 LUMEN COLOR TEMPERATURE 4000 K
  • 1/2 INCH THREADED HUB SIZE
  • UL, CSA (CANADA AND US) APPROVAL
  • WET LOCATION APPLICATION
  • WALL MOUNTING
  • IP66 ENCLOSURE
  • 11 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • GRAY POWDER COATED HOUSING FINISH
  • 120 TO 277 V BALLAST/LINE VOLTAGE
  • CAST ALUMINUM GUARD MATERIAL
  • FROSTED GLASS GLOBE MATERIAL
  • GREEN/BLUE/YELLOW/RED GLOBE COLOR
  • LAMP INTENSITY 757 LUMEN
  • COLOR TEMPERATURE 4000 K
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number VWGL-1
Product Name Vaporproof HID Fixture with Globe and Guard
Application Wet Location
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
LED Panel Lights - 180417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details