Hubbell Incorporated Substation Cable Terminal VVA404N

Description
COPPER ALLOY MATERIAL 7-11/16 INCH OVERALL LENGTH 500 KCMIL MIN. CONDUCTOR SIZE 800 KCMIL MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL APPROVAL 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 2-5/8 INCH L X 3 INCH W X 3/8 INCH THK PAD SIZE 4 NEMA PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING VARILUG[R] BRAND VVA MODEL
Datasheet
Description
COPPER ALLOY MATERIAL 7-11/16 INCH OVERALL LENGTH 500 KCMIL MIN. CONDUCTOR SIZE 800 KCMIL MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL APPROVAL 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 2-5/8 INCH L X 3 INCH W X 3/8 INCH THK PAD SIZE 4 NEMA PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING VARILUG[R] BRAND VVA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Substation Cable Terminal - VVA404N - Hubbell Incorporated
Orange, CT, USA
Substation Cable Terminal
VVA404N
Substation Cable Terminal VVA404N
COPPER ALLOY MATERIAL 7-11/16 INCH OVERALL LENGTH 500 KCMIL MIN. CONDUCTOR SIZE 800 KCMIL MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL APPROVAL 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 2-5/8 INCH L X 3 INCH W X 3/8 INCH THK PAD SIZE 4 NEMA PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING VARILUG[R] BRAND VVA MODEL
  • COPPER ALLOY MATERIAL
  • 7-11/16 INCH OVERALL LENGTH
  • 500 KCMIL MIN. CONDUCTOR SIZE
  • 800 KCMIL MAX. CONDUCTOR SIZE
  • COPPER CONDUCTOR MATERIAL
  • UL APPROVAL
  • 1 CONDUCTOR(S)
  • 9/16 INCH STUD SIZE
  • 2-5/8 INCH L X 3 INCH W X 3/8 INCH THK PAD SIZE
  • 4 NEMA PAD HOLE(S)
  • 1-3/4 INCH PAD HOLE SPACING
  • VARILUG[R] BRAND
  • VVA MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number VVA404N
Product Name Substation Cable Terminal
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Ring on Miniature Banana Plug, Adapter - 8713 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal; Banana
View Details
Terminals - Turret Connectors - 36-1528-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
View Details
Connector Contacts - 1-175216-2 - TE Connectivity
Specs
Features RoHS
North American 24 to 28 AWG
International 0.0800 to 0.2400 mm2
View Details
Ring Terminals - 1788675 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details