COPPER ALLOY MATERIAL
7-3/4 INCH OVERALL LENGTH
500 KCMIL MIN. CONDUCTOR SIZE
800 KCMIL MAX. CONDUCTOR SIZE
COPPER CONDUCTOR MATERIAL
UL APPROVAL
1 CONDUCTOR(S)
9/16 INCH STUD SIZE
3-5/8 INCH L X 1-5/8 INCH W X 3/8 INCH THK PAD SIZE
2 NEMA PAD HOLE(S)
1-3/4 INCH PAD HOLE SPACING
DURIUM[TM], VARILUG[TM] BRAND
ROHS COMPATIBLE
VVA MODEL
Hubbell Incorporated
Done
Datasheet
Description
COPPER ALLOY MATERIAL
7-3/4 INCH OVERALL LENGTH
500 KCMIL MIN. CONDUCTOR SIZE
800 KCMIL MAX. CONDUCTOR SIZE
COPPER CONDUCTOR MATERIAL
UL APPROVAL
1 CONDUCTOR(S)
9/16 INCH STUD SIZE
3-5/8 INCH L X 1-5/8 INCH W X 3/8 INCH THK PAD SIZE
2 NEMA PAD HOLE(S)
1-3/4 INCH PAD HOLE SPACING
DURIUM[TM], VARILUG[TM] BRAND
ROHS COMPATIBLE
VVA MODEL
COPPER ALLOY MATERIAL
7-3/4 INCH OVERALL LENGTH
500 KCMIL MIN. CONDUCTOR SIZE
800 KCMIL MAX. CONDUCTOR SIZE
COPPER CONDUCTOR MATERIAL
UL APPROVAL
1 CONDUCTOR(S)
9/16 INCH STUD SIZE
3-5/8 INCH L X 1-5/8 INCH W X 3/8 INCH THK PAD SIZE
2 NEMA PAD HOLE(S)
1-3/4 INCH PAD HOLE SPACING
DURIUM[TM], VARILUG[TM] BRAND
ROHS COMPATIBLE
VVA MODEL
COPPER ALLOY MATERIAL
7-3/4 INCH OVERALL LENGTH
500 KCMIL MIN. CONDUCTOR SIZE
800 KCMIL MAX. CONDUCTOR SIZE
COPPER CONDUCTOR MATERIAL
UL APPROVAL
1 CONDUCTOR(S)
9/16 INCH STUD SIZE
3-5/8 INCH L X 1-5/8 INCH W X 3/8 INCH THK PAD SIZE