Hubbell Incorporated Substation Cable Terminal VVA2C

Description
COPPER ALLOY MATERIAL 4-1/8 INCH OVERALL LENGTH 8 AWG SOLID MIN. CONDUCTOR SIZE 2 AWG STRANDED MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL APPROVAL 1 CONDUCTOR(S) 7/16 INCH STUD SIZE 1-1/4 INCH L X 13/16 INCH W X 1/4 INCH THK PAD SIZE 1 PAD HOLE(S) DURIUM[TM], VARILUG[TM] BRAND ROHS COMPATIBLE VVA MODEL
Datasheet
Description
COPPER ALLOY MATERIAL 4-1/8 INCH OVERALL LENGTH 8 AWG SOLID MIN. CONDUCTOR SIZE 2 AWG STRANDED MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL APPROVAL 1 CONDUCTOR(S) 7/16 INCH STUD SIZE 1-1/4 INCH L X 13/16 INCH W X 1/4 INCH THK PAD SIZE 1 PAD HOLE(S) DURIUM[TM], VARILUG[TM] BRAND ROHS COMPATIBLE VVA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Substation Cable Terminal - VVA2C - Hubbell Incorporated
Orange, CT, USA
Substation Cable Terminal
VVA2C
Substation Cable Terminal VVA2C
COPPER ALLOY MATERIAL 4-1/8 INCH OVERALL LENGTH 8 AWG SOLID MIN. CONDUCTOR SIZE 2 AWG STRANDED MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL APPROVAL 1 CONDUCTOR(S) 7/16 INCH STUD SIZE 1-1/4 INCH L X 13/16 INCH W X 1/4 INCH THK PAD SIZE 1 PAD HOLE(S) DURIUM[TM], VARILUG[TM] BRAND ROHS COMPATIBLE VVA MODEL
  • COPPER ALLOY MATERIAL
  • 4-1/8 INCH OVERALL LENGTH
  • 8 AWG SOLID MIN. CONDUCTOR SIZE
  • 2 AWG STRANDED MAX. CONDUCTOR SIZE
  • COPPER CONDUCTOR MATERIAL
  • UL APPROVAL
  • 1 CONDUCTOR(S)
  • 7/16 INCH STUD SIZE
  • 1-1/4 INCH L X 13/16 INCH W X 1/4 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • DURIUM[TM], VARILUG[TM] BRAND
  • ROHS COMPATIBLE
  • VVA MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number VVA2C
Product Name Substation Cable Terminal
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-170153-2 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 14 to 18 AWG
View Details
PCB & Surface Mount Screw Terminals - OT-201-M6 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Copper; Copper/tin plated
Features RoHS
View Details
2 suppliers
PV TERMINALS - 47876-000LF - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details
Butt Connector, Uninsulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Butt Terminal
Material Copper
View Details