Hubbell Electrical Products Lighting Fixture VSL1630C2PN

Description
5-5/8 INCH W X 8-3/16 INCH H SIZE BAKED POWDER EPOXY/POLYESTER FINISH UL 8750/1598/844, CSA C22.2, CSA (CANADA AND US) APPROVAL MANUFACTURING PLANT, CHEMICAL AND PETROCHEMICAL PROCESSING FACILITY, SEWAGE TREATMENT PLANT, OFF-SHORE AND DOCKSIDE INSTALLATION, GARAGE AREA APPLICATION CEILING MOUNT WITH VGC SPLICE BOX MOUNTING NEMA 4, CLASS IDIV2 GROUP A B C D, CLASS L ZONE 2 GROUP LLC IIB LLA, CLASS IIDIV2 GROUP F G, CLASS III ENCLOSURE LED UTILITY LIGHT AND GLOBE LED LAMP TYPE 16 W LAMP WATTAGE 120 TO 277 VAC INPUT VOLTAGE COPPER FREE ALUMINUM ALLOY HOUSING MATERIAL 60500 LIFE IN HOUR STANDARD REFLECTOR TYPE 120 TO 277 VAC LAMP VOLTAGE STANDARD REFLECTOR TYPE 3-11/16 INCH LAMP DIAMETER WET LOCATION AREA CLASSIFICATION HUB SIZE 3/4 INCH COLOR TEMPERATURE 5000 K COLOR RENDERING INDEX 70
Datasheet
Description
5-5/8 INCH W X 8-3/16 INCH H SIZE BAKED POWDER EPOXY/POLYESTER FINISH UL 8750/1598/844, CSA C22.2, CSA (CANADA AND US) APPROVAL MANUFACTURING PLANT, CHEMICAL AND PETROCHEMICAL PROCESSING FACILITY, SEWAGE TREATMENT PLANT, OFF-SHORE AND DOCKSIDE INSTALLATION, GARAGE AREA APPLICATION CEILING MOUNT WITH VGC SPLICE BOX MOUNTING NEMA 4, CLASS IDIV2 GROUP A B C D, CLASS L ZONE 2 GROUP LLC IIB LLA, CLASS IIDIV2 GROUP F G, CLASS III ENCLOSURE LED UTILITY LIGHT AND GLOBE LED LAMP TYPE 16 W LAMP WATTAGE 120 TO 277 VAC INPUT VOLTAGE COPPER FREE ALUMINUM ALLOY HOUSING MATERIAL 60500 LIFE IN HOUR STANDARD REFLECTOR TYPE 120 TO 277 VAC LAMP VOLTAGE STANDARD REFLECTOR TYPE 3-11/16 INCH LAMP DIAMETER WET LOCATION AREA CLASSIFICATION HUB SIZE 3/4 INCH COLOR TEMPERATURE 5000 K COLOR RENDERING INDEX 70
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lighting Fixture - VSL1630C2PN - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Lighting Fixture
VSL1630C2PN
Lighting Fixture VSL1630C2PN
5-5/8 INCH W X 8-3/16 INCH H SIZE BAKED POWDER EPOXY/POLYESTER FINISH UL 8750/1598/844, CSA C22.2, CSA (CANADA AND US) APPROVAL MANUFACTURING PLANT, CHEMICAL AND PETROCHEMICAL PROCESSING FACILITY, SEWAGE TREATMENT PLANT, OFF-SHORE AND DOCKSIDE INSTALLATION, GARAGE AREA APPLICATION CEILING MOUNT WITH VGC SPLICE BOX MOUNTING NEMA 4, CLASS IDIV2 GROUP A B C D, CLASS L ZONE 2 GROUP LLC IIB LLA, CLASS IIDIV2 GROUP F G, CLASS III ENCLOSURE LED UTILITY LIGHT AND GLOBE LED LAMP TYPE 16 W LAMP WATTAGE 120 TO 277 VAC INPUT VOLTAGE COPPER FREE ALUMINUM ALLOY HOUSING MATERIAL 60500 LIFE IN HOUR STANDARD REFLECTOR TYPE 120 TO 277 VAC LAMP VOLTAGE STANDARD REFLECTOR TYPE 3-11/16 INCH LAMP DIAMETER WET LOCATION AREA CLASSIFICATION HUB SIZE 3/4 INCH COLOR TEMPERATURE 5000 K COLOR RENDERING INDEX 70
  • 5-5/8 INCH W X 8-3/16 INCH H SIZE
  • BAKED POWDER EPOXY/POLYESTER FINISH
  • UL 8750/1598/844, CSA C22.2, CSA (CANADA AND US) APPROVAL
  • MANUFACTURING PLANT, CHEMICAL AND PETROCHEMICAL PROCESSING FACILITY, SEWAGE TREATMENT PLANT, OFF-SHORE AND DOCKSIDE INSTALLATION, GARAGE AREA APPLICATION
  • CEILING MOUNT WITH VGC SPLICE BOX MOUNTING
  • NEMA 4, CLASS IDIV2 GROUP A B C D, CLASS L ZONE 2 GROUP LLC IIB LLA, CLASS IIDIV2 GROUP F G, CLASS III ENCLOSURE
  • LED UTILITY LIGHT AND GLOBE
  • LED LAMP TYPE
  • 16 W LAMP WATTAGE
  • 120 TO 277 VAC INPUT VOLTAGE
  • COPPER FREE ALUMINUM ALLOY HOUSING MATERIAL
  • 60500 LIFE IN HOUR
  • STANDARD REFLECTOR TYPE
  • 120 TO 277 VAC LAMP VOLTAGE
  • STANDARD REFLECTOR TYPE
  • 3-11/16 INCH LAMP DIAMETER
  • WET LOCATION AREA CLASSIFICATION
  • HUB SIZE 3/4 INCH
  • COLOR TEMPERATURE 5000 K
  • COLOR RENDERING INDEX 70
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Lighting Fixtures
Product Number VSL1630C2PN
Product Name Lighting Fixture
Fixture Type Ceiling Fixtures
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2105499 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details