Hubbell Lighting, Inc. Wraparound Surface Fixture VRN4-232-EU

Description
NARROW, WIDE TYPE PHOSPHATE BONDED BAKED ENAMEL PAINTED FINISH 48-1/4 INCH 5-3/8 INCH 4-3/16 INCH 4 FT LAMP LENGTH 4 FT NOMINAL LENGTH ELECTRONIC, INSTANT START BALLAST TYPE 2 LAMP(S) NO LAMP INCLUDED 32T8 LAMP TYPE 32/30/28/25 W LAMP WATTAGE RUGGED 16 GAUGE HEAVY DUTY STEEL HOUSING MATERIAL 120 TO 277 V LAMP/BALLAST VOLTAGE 0.13 INCH THK PRISMATIC UV STABILIZED POLYCARBONATE LENS TYPE APPROVAL UL 1598, CUL, CSA, NYC APPLICATION VANDAL PRONE AREAS VRN MODEL
Datasheet
Description
NARROW, WIDE TYPE PHOSPHATE BONDED BAKED ENAMEL PAINTED FINISH 48-1/4 INCH 5-3/8 INCH 4-3/16 INCH 4 FT LAMP LENGTH 4 FT NOMINAL LENGTH ELECTRONIC, INSTANT START BALLAST TYPE 2 LAMP(S) NO LAMP INCLUDED 32T8 LAMP TYPE 32/30/28/25 W LAMP WATTAGE RUGGED 16 GAUGE HEAVY DUTY STEEL HOUSING MATERIAL 120 TO 277 V LAMP/BALLAST VOLTAGE 0.13 INCH THK PRISMATIC UV STABILIZED POLYCARBONATE LENS TYPE APPROVAL UL 1598, CUL, CSA, NYC APPLICATION VANDAL PRONE AREAS VRN MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wraparound Surface Fixture - VRN4-232-EU - Hubbell Lighting, Inc.
Greenville, SC, USA
Wraparound Surface Fixture
VRN4-232-EU
Wraparound Surface Fixture VRN4-232-EU
NARROW, WIDE TYPE PHOSPHATE BONDED BAKED ENAMEL PAINTED FINISH 48-1/4 INCH 5-3/8 INCH 4-3/16 INCH 4 FT LAMP LENGTH 4 FT NOMINAL LENGTH ELECTRONIC, INSTANT START BALLAST TYPE 2 LAMP(S) NO LAMP INCLUDED 32T8 LAMP TYPE 32/30/28/25 W LAMP WATTAGE RUGGED 16 GAUGE HEAVY DUTY STEEL HOUSING MATERIAL 120 TO 277 V LAMP/BALLAST VOLTAGE 0.13 INCH THK PRISMATIC UV STABILIZED POLYCARBONATE LENS TYPE APPROVAL UL 1598, CUL, CSA, NYC APPLICATION VANDAL PRONE AREAS VRN MODEL
  • NARROW, WIDE TYPE
  • PHOSPHATE BONDED BAKED ENAMEL PAINTED FINISH
  • 48-1/4 INCH
  • 5-3/8 INCH
  • 4-3/16 INCH
  • 4 FT LAMP LENGTH
  • 4 FT NOMINAL LENGTH
  • ELECTRONIC, INSTANT START BALLAST TYPE
  • 2 LAMP(S)
  • NO LAMP INCLUDED
  • 32T8 LAMP TYPE
  • 32/30/28/25 W LAMP WATTAGE
  • RUGGED 16 GAUGE HEAVY DUTY STEEL HOUSING MATERIAL
  • 120 TO 277 V LAMP/BALLAST VOLTAGE
  • 0.13 INCH THK PRISMATIC UV STABILIZED POLYCARBONATE LENS TYPE
  • APPROVAL UL 1598, CUL, CSA, NYC
  • APPLICATION VANDAL PRONE AREAS
  • VRN MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number VRN4-232-EU
Product Name Wraparound Surface Fixture
Features Ballast Included
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details