TE Connectivity Rectangular Power Connectors 1934145-1

Description
Configuration Features Number of Positions : 66 Number of Power Positions : 0 Number of Rows : 6 Number of Signal Positions : 66 Contact Features Contact Retention Within Housing : Without Contact Type : Receptacle Dimensions Connector Height (MM) : 25.5 Product Length (MM) : 50 Product Width (MM) : 40.78 Row-to-Row Spacing : 5.3 MM  [.208 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Housing Features Centerline (Pitch) : 4.4 MM  [.173 INCH ] Housing Color : Black Housing Material : PBT Industry Standards Compatible With Agency/Standards Products : VDE, UL, CSA Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector System : Wire-to-Wire Rectangular Power Connector Type : Housing Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Positions : 66 Number of Power Positions : 0 Number of Rows : 6 Number of Signal Positions : 66 Contact Features Contact Retention Within Housing : Without Contact Type : Receptacle Dimensions Connector Height (MM) : 25.5 Product Length (MM) : 50 Product Width (MM) : 40.78 Row-to-Row Spacing : 5.3 MM  [.208 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Housing Features Centerline (Pitch) : 4.4 MM  [.173 INCH ] Housing Color : Black Housing Material : PBT Industry Standards Compatible With Agency/Standards Products : VDE, UL, CSA Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector System : Wire-to-Wire Rectangular Power Connector Type : Housing Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Power Connectors - 1934145-1 - TE Connectivity
Berwyn, PA, United States
Rectangular Power Connectors
1934145-1
Rectangular Power Connectors 1934145-1
Configuration Features Number of Positions : 66 Number of Power Positions : 0 Number of Rows : 6 Number of Signal Positions : 66 Contact Features Contact Retention Within Housing : Without Contact Type : Receptacle Dimensions Connector Height (MM) : 25.5 Product Length (MM) : 50 Product Width (MM) : 40.78 Row-to-Row Spacing : 5.3 MM  [.208 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Housing Features Centerline (Pitch) : 4.4 MM  [.173 INCH ] Housing Color : Black Housing Material : PBT Industry Standards Compatible With Agency/Standards Products : VDE, UL, CSA Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector System : Wire-to-Wire Rectangular Power Connector Type : Housing Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Configuration Features


  • Number of Positions : 66
  • Number of Power Positions : 0
  • Number of Rows : 6
  • Number of Signal Positions : 66

Contact Features


  • Contact Retention Within Housing : Without
  • Contact Type : Receptacle

Dimensions


  • Connector Height (MM) : 25.5
  • Product Length (MM) : 50
  • Product Width (MM) : 40.78
  • Row-to-Row Spacing : 5.3 MM  [.208 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 600

Housing Features


  • Centerline (Pitch) : 4.4 MM  [.173 INCH ]
  • Housing Color : Black
  • Housing Material : PBT

Industry Standards


  • Compatible With Agency/Standards Products : VDE, UL, CSA
  • Compatible With Approved Standards Products : UL E28476
  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector System : Wire-to-Wire
  • Rectangular Power Connector Type : Housing
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Heavy Duty Power Connectors - 1934145-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Heavy Duty Power Connectors
1934145-1
Heavy Duty Power Connectors 1934145-1
Heavy Duty Power Connectors UPC 66 Pos Reseptacle housing

Heavy Duty Power Connectors UPC 66 Pos Reseptacle housing

Buy Now Datasheet

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED
Product Category Power Connectors Power Connectors
Product Number 1934145-1 1934145-1
Product Name Rectangular Power Connectors Heavy Duty Power Connectors
Device Type Receptacle
Applications Residential
Mounting Style Cable
Unlock Full Specs
to access all available technical data

Similar Products

Circular Power Connectors - 206486-1 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Panel
View Details
Backplane Power Connectors - 1-2367216-2 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Standards / Certifications RoHS
View Details
Circular Power Connectors - 1-206852-1 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Panel
View Details
IEC Unfiltered Inlets - 1-1609112-2 - TE Connectivity
Specs
Device Type Power Entry Module
Applications Residential
Standards / Certifications RoHS
View Details
3 suppliers