Hubbell Wiring Device-Kellems Vaporproof Incandescent Fixture with Globe and Guard VPW200-G

Description
1/2 INCH HUB SIZE; 5 HUB(S); UL APPROVAL; WALL MOUNTING; 200 W LAMP WATTAGE; WEATHERPROOF; GRAY HOUSING FINISH; 4 PLUG(S); IMPACT RESISTANT CAST METAL GUARD MATERIAL; GRAY GUARD FINISH; CLEAR GLOBE COLOR; INCLUDES ROUND CAST BOX, LAMPHOLDER, GLASS GLOBE,
Datasheet
Description
1/2 INCH HUB SIZE; 5 HUB(S); UL APPROVAL; WALL MOUNTING; 200 W LAMP WATTAGE; WEATHERPROOF; GRAY HOUSING FINISH; 4 PLUG(S); IMPACT RESISTANT CAST METAL GUARD MATERIAL; GRAY GUARD FINISH; CLEAR GLOBE COLOR; INCLUDES ROUND CAST BOX, LAMPHOLDER, GLASS GLOBE,
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vaporproof Incandescent Fixture with Globe and Guard - VPW200-G - Hubbell Wiring Device-Kellems
Milford, CT, USA
Vaporproof Incandescent Fixture with Globe and Guard
VPW200-G
Vaporproof Incandescent Fixture with Globe and Guard VPW200-G
1/2 INCH HUB SIZE; 5 HUB(S); UL APPROVAL; WALL MOUNTING; 200 W LAMP WATTAGE; WEATHERPROOF; GRAY HOUSING FINISH; 4 PLUG(S); IMPACT RESISTANT CAST METAL GUARD MATERIAL; GRAY GUARD FINISH; CLEAR GLOBE COLOR; INCLUDES ROUND CAST BOX, LAMPHOLDER, GLASS GLOBE,

1/2 INCH HUB SIZE; 5 HUB(S); UL APPROVAL; WALL MOUNTING; 200 W LAMP WATTAGE; WEATHERPROOF; GRAY HOUSING FINISH; 4 PLUG(S); IMPACT RESISTANT CAST METAL GUARD MATERIAL; GRAY GUARD FINISH; CLEAR GLOBE COLOR; INCLUDES ROUND CAST BOX, LAMPHOLDER, GLASS GLOBE,

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Lighting Fixtures
Product Number VPW200-G
Product Name Vaporproof Incandescent Fixture with Globe and Guard
Fixture Type Wall Fixture
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Cabinet Lighting - 1947689 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details