FIXTURE WITH BRACKET AND SURFACE BOX TYPE; 1/2 INCH HUB SIZE; 5 HUB(S); UL (CANADA AND US) APPROVAL; CEILING MOUNTING; 100 W LAMP WATTAGE; WEATHERPROOF; GRAY HOUSING FINISH; 4 PLUG(S); IMPACT RESISTANT CAST METAL GUARD MATERIAL; GLASS GLOBE MATERIAL; CLEA
| Hubbell Wiring Device-Kellems | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | VPC100-G |
| Product Name | Vaporproof Incandescent Fixture with Globe and Guard |
| Fixture Type | Ceiling Fixtures |