SCHURTER Inc IEC Appliance Inlet C14 with Line Switch 2-pole, Fuseholder 1- or 2-pole DD11

Description
Description Panel mount: Screw-on from front side 3 Functions: Appliance Inlet Protection class I, Line Switch 2-pole, Fuseholder for fuse-links 5 x 20 mm 1 or 2 pole NEW with 180° rotated switch, especially for medical devices Quick connect terminals 4.8 x 0.8 mm Unique Selling Proposition V-Lock notch standard Meets the requirements of IEC 60335-1 for appliances in unattended use Includes the enhanced requirements of glow wire tests acc. to IEC 60695-2-11 or -12 &-13 Minimal installation height Characteristics Ultra-compact design. Ideal for low profile designs All single elements are already wired Ideal for application with high transient loads Suitable for use in equipment according to IEC/UL 62368-1 Other versions on request Fuse drawer 1-pole, plus spare fuse case Fuse drawer 2-pole, with shorting bar Other rocker marking Line switch 1-pole Protection class II, 70°C
Request a Quote Datasheet
Description
Description Panel mount: Screw-on from front side 3 Functions: Appliance Inlet Protection class I, Line Switch 2-pole, Fuseholder for fuse-links 5 x 20 mm 1 or 2 pole NEW with 180° rotated switch, especially for medical devices Quick connect terminals 4.8 x 0.8 mm Unique Selling Proposition V-Lock notch standard Meets the requirements of IEC 60335-1 for appliances in unattended use Includes the enhanced requirements of glow wire tests acc. to IEC 60695-2-11 or -12 &-13 Minimal installation height Characteristics Ultra-compact design. Ideal for low profile designs All single elements are already wired Ideal for application with high transient loads Suitable for use in equipment according to IEC/UL 62368-1 Other versions on request Fuse drawer 1-pole, plus spare fuse case Fuse drawer 2-pole, with shorting bar Other rocker marking Line switch 1-pole Protection class II, 70°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC Appliance Inlet C14 with Line Switch 2-pole, Fuseholder 1- or 2-pole - DD11 - SCHURTER Inc
Santa Rosa, CA, United States
IEC Appliance Inlet C14 with Line Switch 2-pole, Fuseholder 1- or 2-pole
DD11
IEC Appliance Inlet C14 with Line Switch 2-pole, Fuseholder 1- or 2-pole DD11
Description Panel mount: Screw-on from front side 3 Functions: Appliance Inlet Protection class I, Line Switch 2-pole, Fuseholder for fuse-links 5 x 20 mm 1 or 2 pole NEW with 180° rotated switch, especially for medical devices Quick connect terminals 4.8 x 0.8 mm Unique Selling Proposition V-Lock notch standard Meets the requirements of IEC 60335-1 for appliances in unattended use Includes the enhanced requirements of glow wire tests acc. to IEC 60695-2-11 or -12 &-13 Minimal installation height Characteristics Ultra-compact design. Ideal for low profile designs All single elements are already wired Ideal for application with high transient loads Suitable for use in equipment according to IEC/UL 62368-1 Other versions on request Fuse drawer 1-pole, plus spare fuse case Fuse drawer 2-pole, with shorting bar Other rocker marking Line switch 1-pole Protection class II, 70°C

Description

  • Panel mount: Screw-on from front side
  • 3 Functions: Appliance Inlet Protection class I, Line Switch 2-pole, Fuseholder for fuse-links 5 x 20 mm 1 or 2 pole
  • NEW with 180° rotated switch, especially for medical devices
  • Quick connect terminals 4.8 x 0.8 mm

Unique Selling Proposition

  • V-Lock notch standard
  • Meets the requirements of IEC 60335-1 for appliances in unattended use
  • Includes the enhanced requirements of glow wire tests acc. to IEC 60695-2-11 or -12 &-13
  • Minimal installation height

Characteristics

  • Ultra-compact design. Ideal for low profile designs
  • All single elements are already wired
  • Ideal for application with high transient loads
  • Suitable for use in equipment according to IEC/UL 62368-1

Other versions on request

  • Fuse drawer 1-pole, plus spare fuse case
  • Fuse drawer 2-pole, with shorting bar
  • Other rocker marking
  • Line switch 1-pole
  • Protection class II, 70°C
Supplier's Site Datasheet

Technical Specifications

  SCHURTER Inc
Product Category Power Connectors
Product Number DD11
Product Name IEC Appliance Inlet C14 with Line Switch 2-pole, Fuseholder 1- or 2-pole
Power Type AC Power Connector
Device Type Plug; Power Entry Module
Configuration IEC
Applications Hospital
Mounting Style Panel; Screw On Mounting
Unlock Full Specs
to access all available technical data

Similar Products

AC Power Entry Modules - 3-110-014 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Mounting Style Panel; Panel Mount, Snap-In
View Details
AC Power Entry Modules - 3-109-572 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Mounting Style Panel; Panel
View Details
AC Power Entry Modules - 1050.5565 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
View Details
Power Entry Connectors - Inlets, Outlets, Modules - 486-6812-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel; Flange
View Details
2 suppliers